ADG1401BRMZ Dual-Supply Analog Switches and Multiplexers by Analog Devices

Status: Production
Series: ADG1401
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADG1401 / ADG1402 contain a single-pole/single-throw (SPST) switch. Figure 1 shows that with a logic input of 1, the switch of the ADG1401 is closed and that of the ADG1402 is open. Each switch conducts equally well in both directions when on and has an input signal range that extends to the supplies. In the off condition, signal levels up to the supplies are blocked.The iCMOS® (industrial CMOS) modular manufacturing process combines high voltage, complementary metal-oxide semiconductor (CMOS) and bipolar technologies. It enables the development of a wide range of high performance analog ICs capable of 33 V operation in a footprint that no other generation of high voltage parts has achieved. Unlike analog ICs using conventional CMOS processes, iCMOS components can tolerate high supply voltages while providing increased performance, dramatically lower power consumption, and a reduced package size.The on resistance profile is very flat over the full analog input range ensuring excellent linearity and low distortion when switching audio signals. The iCMOS construction ensures ultralow power dissipation, making the part ideally suited for portable and battery-powered instruments.PRODUCT HIGHLIGHTS 1.3 Ω maximum on resistance at 25°C. Minimum distortion. 3 V logic-compatible digital inputs: VIH = 2.0 V, VIL = 0.8 V. No VL logic power supply required. 8-lead MSOP and 8-lead, 3 mm × 2 mm LFCSP packages.

Where to Buy

Prices starting from US$2.12

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$2.76
1,647
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$2.12
1,363
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.78
73
in stock
Buy Now
Logo for element14
element14
from US$2.77
73
in stock
Buy Now
Logo for Farnell
Farnell
from US$2.68
73
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$2.55
-
Buy Now

Features

1 Ω on resistance
0.2 Ω on resistance flatness
Up to 435 mA continuous current
8-lead MSOP and 8-lead, 3 mm × 2 mm LFCSP packages
No VL supply required
3 V logic-compatible inputs
Rail-to-rail operation
Fully specified at +12 V, ±15 V, ±5 V

Alternative Descriptions

2.5ohm Max Ron ±15V/+12V/+5V i | Analog Devices
Analogue Sw, 1Ch, Spst-Nc, Msop-8 | Newark Electronics
ANALOGUE SW, 1CH, SPST-NC, MSOP-8 | element14
ANALOG SWITCH | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADG1401BRMZ?

Additional datasheets, footprints and schematics for ADG1401BRMZ are listed on our Part Details page. You can also find images and similar parts to ADG1401BRMZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADG1401BRMZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADG1401BRMZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADG1401BRMZ fall under?

The ADG1401BRMZ is listed under Dual-Supply Analog Switches and Multiplexers.

Can I view similar or alternative parts?

You can view similar parts to ADG1401BRMZ when available in the Dual-Supply Analog Switches and Multiplexers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADG1401BRMZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADG1401BRMZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADG1401BRMZ have stock available?

Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADG1401BRMZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADG1401BRMZ often in real-time on the comparison pages.

What if I can't find stock of ADG1401BRMZ?

You can fill out our help required form which you can use to request a quote for ADG1401BRMZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay