ADG1308BRUZ Part Information
Details for ADG1308BRUZ by Analog Devices
Electronic & Electrical Components>Semiconductors - ICs>Analogue Multiplexers - MUX / Demultiplexers - DEMUX
Featured Distributor
Pricing
Break | Price |
---|---|
2 | 5.4200 |
10 | 4.8650 |
26 | 4.6000 |
100 | 3.7750 |
250 | 3.3900 |
Stock Information
Details
Part Downloads
Part Specifications
Multiplexer Configuration | 8 |
No. of Circuits | 1Circuits |
On State Resistance Max | 130ohm |
Supply Voltage Range | 10.8V to 13.2V ± 13.5V to ± 16.5V |
Analogue Multiplexer Case | TSSOP |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Analogue Multiplexer Type | monolithic |
Analogue Switch Case Style | TSSOP |
Bandwidth | 500MHz |
Base Number | 1308 |
No. of Channels | 8Channels |
No. of Switches | 8 |
Operating Temperature Range | -40°C to +105°C |
Supply Current | 220µA |
Supply Voltage Max | 16.5V |
Supply Voltage Min | 5V |
Supply Voltage Source | Dual |
Termination Type | Surface Mount Device |
Turn Off Time | 85ns |
Turn On Time | 80ns |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a ADG1308BRUZ?
Additional datasheets, footprints and schematics for ADG1308BRUZ are listed in our Part Details tab. You can also find the ADG1308BRUZ image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADG1308BRUZ in the Pricing & Inventory tab next to part details. You can view ADG1308BRUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADG1308BRUZ fall under?
The ADG1308BRUZ is listed under Electronic & Electrical Components > Semiconductors - ICs > Analogue Multiplexers - MUX / Demultiplexers - DEMUX.
Can I view similar or alternative parts?
You can view similar parts to ADG1308BRUZ when available in the Analogue Multiplexers - MUX / Demultiplexers - DEMUX range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADG1308BRUZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADG1308BRUZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for ADG1308BRUZ have stock available?
There is no stock from authorised distributors for ADG1308BRUZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADG1308BRUZ often in real-time on the comparison pages.
What if I can't find stock of ADG1308BRUZ?
You can fill out our help required form which you can use to request a quote for ADG1308BRUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.