ADG1233YRUZ Part Information
Details for ADG1233YRUZ by Analog Devices
Semiconductors - ICs>Switches Multiplexers & Demultiplexers>Analogue Switches
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 2.3900 |
Stock Information
Details
Part Downloads
Part Features
- 1.5 pF off capacitance 0.5 pC charge injection 33 V supply range 120 u03a9 on resistance Fully specified at u00b115 V/+12 V 3 V logic-compatible inputs Rail-to-rail operation Break-before-make switching action 16-lead TSSOP, 20-lead TSSOP, and 4 mm u00d7 4 mm LFCSP Typical power consumption (<0.03 u03bcW)
Part Specifications
Analogue Switch Type | SPDT |
No. of Channels | 3Channels |
On State Resistance Max | 190ohm |
Supply Voltage Range | 10.8V to 13.2V |
Analogue Switch Case | TSSOP |
No. of Pins | 16Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Analogue Switch Case Style | TSSOP |
Bandwidth | 900MHz |
Base Number | 1233 |
No. of Switches | 4 |
On Resistance Rds(on) | 120ohm |
Operating Temperature Range | 0°C to +125°C |
Supply Voltage Max | 16.5V |
Supply Voltage Min | 5V |
Supply Voltage Source | Dual |
Termination Type | Surface Mount Device |
Turn Off Time | 40ns |
Turn On Time | 120ns |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a ADG1233YRUZ?
Additional datasheets, footprints and schematics for ADG1233YRUZ are listed in our Part Details tab. You can also find the ADG1233YRUZ image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADG1233YRUZ in the Pricing & Inventory tab next to part details. You can view ADG1233YRUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADG1233YRUZ fall under?
The ADG1233YRUZ is listed under Semiconductors - ICs > Switches Multiplexers & Demultiplexers > Analogue Switches.
Can I view similar or alternative parts?
You can view similar parts to ADG1233YRUZ when available in the Analogue Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADG1233YRUZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADG1233YRUZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for ADG1233YRUZ have stock available?
There is no stock from authorised distributors for ADG1233YRUZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADG1233YRUZ often in real-time on the comparison pages.
What if I can't find stock of ADG1233YRUZ?
You can fill out our help required form which you can use to request a quote for ADG1233YRUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.