Status: | Production |
---|---|
Series: | ADG1222 |
RoHS: | Compliant |
<0.5 pC charge injection over full signal range |
Off capacitance: 2 pF |
Off leakage: 2 pA |
Supply range: 33 V |
On resistance: 120 Ω |
Fully specified at ±15 V, +12 V |
No VL supply required |
3 V logic-compatible inputs |
Rail-to-rail operation |
10-lead MSOP package |
Analogue Sw, 2Ch, Spst-Nc, Msop-10 | Newark Electronics |
ANALOGUE SW, 2CH, SPST-NC, MSOP-10 | element14 |
Low C,Low Qinj, ±15 V/+12V SPD | Analog Devices |
Where can I find additional details, specifications and documents for a ADG1222BRMZ?
Additional datasheets, footprints and schematics for ADG1222BRMZ are listed on our Part Details page. You can also find images and similar parts to ADG1222BRMZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADG1222BRMZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADG1222BRMZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADG1222BRMZ fall under?
The ADG1222BRMZ is listed under Dual-Supply Analog Switches and Multiplexers.
Can I view similar or alternative parts?
You can view similar parts to ADG1222BRMZ when available in the Dual-Supply Analog Switches and Multiplexers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADG1222BRMZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADG1222BRMZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADG1222BRMZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for ADG1222BRMZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADG1222BRMZ often in real-time on the comparison pages.
What if I can't find stock of ADG1222BRMZ?
You can fill out our help required form which you can use to request a quote for ADG1222BRMZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.