Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Analogue Switch Type | SPDT |
---|---|
No. of Channels | 1Channels |
On State Resistance Max | 120ohm |
Supply Voltage Range | 0V to 12V ± 15V |
Analogue Switch Case | SOT-23 |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Analogue Switch Case Style | SOT-23 |
Bandwidth | 520MHz |
Base Number | 1219 |
Operating Temperature Range | -40°C to +125°C |
Turn Off Time | 105ns |
Turn On Time | 85ns |
Where can I find additional details, specifications and documents for a ADG1219BRJZ?
Additional datasheets, footprints and schematics for ADG1219BRJZ are listed on our Part Details page. You can also find images and similar parts to ADG1219BRJZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADG1219BRJZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADG1219BRJZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADG1219BRJZ fall under?
The ADG1219BRJZ is listed under Semiconductors - ICs > Switches Multiplexers & Demultiplexers > Analogue Switches.
Can I view similar or alternative parts?
You can view similar parts to ADG1219BRJZ when available in the Analogue Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADG1219BRJZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADG1219BRJZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADG1219BRJZ have stock available?
There is no stock from authorised distributors for ADG1219BRJZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADG1219BRJZ often in real-time on the comparison pages.
What if I can't find stock of ADG1219BRJZ?
You can fill out our help required form which you can use to request a quote for ADG1219BRJZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.