ADG1213YRUZ Dual-Supply Analog Switches and Multiplexers by Analog Devices

Status: Production
Series: ADG1213
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

The ADG1211 / ADG1212 / ADG1213 are monolithic complementary metal-oxide semiconductor (CMOS) devices containing four independently selectable switches designed on an iCMOS® (industrial CMOS) process. iCMOS is a modular manufacturing process combining high voltage CMOS and bipolar technologies. It enables the development of a wide range of high performance analog ICs capable of 33 V operation in a footprint that no previous generation of high voltage devices has been able to achieve. Unlike analog ICs using conventional CMOS processes, iCMOS components can tolerate high supply voltages while providing increased performance, dramatically lower power consumption, and reduced package size.The ultralow capacitance and charge injection of these switches make them ideal solutions for data acquisition and sample-and-hold

Prices starting from US$3.67


Distributor Starting From Stock
Logo for Analog Devices Analog Devices US$5.69
192
Buy Now
Logo for Newark Electronics Newark Electronics US$4.26
144
Buy Now
Logo for element14 element14 US$3.83
144
Buy Now
Logo for Farnell Farnell US$3.67
144
Buy Now
View Full Pricing & Stock Comparison

Features

1 pF off capacitance
2.6 pF on capacitance
<1 pC charge injection
33 V supply range
120 Ω on resistance
Fully specified at ±15 V, +12 V
No VL supply required
3 V logic-compatible inputs
Rail-to-rail operation
16-lead TSSOP and 16-lead LFCSP
Typical power consumption: <0.03 μW

Alternative Descriptions

+/-15V QUAD SWITCH/MUX WITH LO | Analog Devices
Analogue Sw , 4Ch, Spst, Tssop-16 | Newark Electronics
ANALOGUE SW , 4CH, SPST, TSSOP-16 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADG1213YRUZ?

Additional datasheets, footprints and schematics for ADG1213YRUZ are listed on our Part Details page. You can also find images and similar parts to ADG1213YRUZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADG1213YRUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADG1213YRUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADG1213YRUZ fall under?

The ADG1213YRUZ is listed under Dual-Supply Analog Switches and Multiplexers.

Can I view similar or alternative parts?

You can view similar parts to ADG1213YRUZ when available in the Dual-Supply Analog Switches and Multiplexers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADG1213YRUZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADG1213YRUZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADG1213YRUZ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADG1213YRUZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADG1213YRUZ often in real-time on the comparison pages.

What if I can't find stock of ADG1213YRUZ?

You can fill out our help required form which you can use to request a quote for ADG1213YRUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay