ADG1211YRUZ Part Information
Details for ADG1211YRUZ by Analog Devices
Semiconductors - ICs>Switches Multiplexers & Demultiplexers>Analogue Switches
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 7.1000 |
10 | 6.3700 |
25 | 6.0200 |
100 | 4.9600 |
250 | 4.4300 |
Stock Information
Details
Part Downloads
Part Features
- 1 pF off capacitance 2.6 pF on capacitance <1 pC charge injection 33 V supply range 120 u2126 on resistance Fully specified at u00b115 V, +12 V No VL supply required 3 V logic-compatible inputs Rail-to-rail operation 16-lead TSSOP and 16-lead LFCSP Typical power consumption: <0.03 u00b5W
Part Specifications
Analogue Switch Type | SPST |
No. of Channels | 4Channels |
On State Resistance Max | 120ohm |
Supply Voltage Range | 10.8V to 13.2V |
Analogue Switch Case | TSSOP |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | ADG1211 Series |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Analogue Multiplexer Type | SPST Switches |
Analogue Switch Case Style | TSSOP |
Bandwidth | 1GHz |
Base Number | 1211 |
IC Generic Number | 1211 |
Logic Function Number | 1211 |
On Resistance Rds(on) | 120ohm |
Operating Temperature Range | -40°C to +125°C |
Supply Voltage Max | 15V |
Supply Voltage Min | 12V |
Supply Voltage Source | Dual |
Termination Type | Surface Mount Device |
Turn Off Time | 40ns |
Turn On Time | 105ns |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a ADG1211YRUZ?
Additional datasheets, footprints and schematics for ADG1211YRUZ are listed in our Part Details tab. You can also find the ADG1211YRUZ image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADG1211YRUZ in the Pricing & Inventory tab next to part details. You can view ADG1211YRUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADG1211YRUZ fall under?
The ADG1211YRUZ is listed under Semiconductors - ICs > Switches Multiplexers & Demultiplexers > Analogue Switches.
Can I view similar or alternative parts?
You can view similar parts to ADG1211YRUZ when available in the Analogue Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADG1211YRUZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADG1211YRUZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for ADG1211YRUZ have stock available?
There is no stock from authorised distributors for ADG1211YRUZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADG1211YRUZ often in real-time on the comparison pages.
What if I can't find stock of ADG1211YRUZ?
You can fill out our help required form which you can use to request a quote for ADG1211YRUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.