ADG1208YRUZ Part Information
Details for ADG1208YRUZ by Analog Devices
Electronic & Electrical Components>Semiconductors - ICs>Analogue Multiplexers - MUX / Demultiplexers - DEMUX
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 8.8800 |
10 | 8.0300 |
25 | 7.6400 |
50 | 7.4100 |
100 | 6.3500 |
Stock Information
Details
Part Downloads
Part Features
- <1 pC charge injection over full signal range 1 pF off capacitance 33 V supply range 120 u2126 on resistance Fully specified at u00b115 V/+12 V 3 V logic compatible inputs Rail-to-rail operation Break-before-make switching action Available in a 16-lead TSSOP, a 16-lead LFCSP, and a 16-lead SOIC Typical power consumption < 0.03 u00b5W
Part Specifications
Multiplexer Configuration | 8 |
No. of Circuits | 1Circuits |
On State Resistance Max | 200ohm |
Supply Voltage Range | 12V ± 15V |
Analogue Multiplexer Case | TSSOP |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | ADG1208 Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Analogue Switch Case Style | TSSOP |
Base Number | 1208 |
Operating Temperature Range | -40°C to +125°C |
Supply Current | 220µA |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a ADG1208YRUZ?
Additional datasheets, footprints and schematics for ADG1208YRUZ are listed in our Part Details tab. You can also find the ADG1208YRUZ image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADG1208YRUZ in the Pricing & Inventory tab next to part details. You can view ADG1208YRUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADG1208YRUZ fall under?
The ADG1208YRUZ is listed under Electronic & Electrical Components > Semiconductors - ICs > Analogue Multiplexers - MUX / Demultiplexers - DEMUX.
Can I view similar or alternative parts?
You can view similar parts to ADG1208YRUZ when available in the Analogue Multiplexers - MUX / Demultiplexers - DEMUX range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADG1208YRUZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADG1208YRUZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for ADG1208YRUZ have stock available?
There is no stock from authorised distributors for ADG1208YRUZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADG1208YRUZ often in real-time on the comparison pages.
What if I can't find stock of ADG1208YRUZ?
You can fill out our help required form which you can use to request a quote for ADG1208YRUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.