ADG1204YRUZ Part Information
Details for ADG1204YRUZ by Analog Devices
Electronic & Electrical Components>Semiconductors - ICs>Analogue Multiplexers - MUX / Demultiplexers - DEMUX
Featured Distributor
Pricing
Break | Price |
---|---|
10 | 6.8800 |
25 | 6.5100 |
100 | 5.3400 |
250 | 4.7700 |
Stock Information
Details
Part Downloads
Part Features
- 1.5 pF off source capacitance <1 pC charge injection 33 V supply range 120 u03a9 on resistance Fully specified at u00b115 V, +12 V No VL supply required 3 V logic-compatible inputs Rail-to-rail operation 14-lead TSSOP and 12-lead LFCSP Typical power consumption < 0.03 u03bcW
Part Specifications
Multiplexer Configuration | 4 |
No. of Circuits | 1Circuits |
On State Resistance Max | 120ohm |
Supply Voltage Range | 10.8V to 13.2V ± 13.5V to ± 16.5V |
Analogue Multiplexer Case | TSSOP |
No. of Pins | 14Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | ADG1204 Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Analogue Multiplexer Type | Low Charge Injection |
Analogue Switch Case Style | TSSOP |
Bandwidth | 800MHz |
Base Number | 1204 |
IC Generic Number | 1204 |
Logic Function Number | 1204 |
No. of Channels | 4Channels |
No. of Switches | 4 |
Operating Temperature Range | -40°C to +125°C |
Supply Current | 170µA |
Supply Voltage Max | 15V |
Supply Voltage Min | 5V |
Supply Voltage Source | Dual |
Termination Type | Surface Mount Device |
Turn Off Time | 90ns |
Turn On Time | 70ns |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a ADG1204YRUZ?
Additional datasheets, footprints and schematics for ADG1204YRUZ are listed in our Part Details tab. You can also find the ADG1204YRUZ image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADG1204YRUZ in the Pricing & Inventory tab next to part details. You can view ADG1204YRUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADG1204YRUZ fall under?
The ADG1204YRUZ is listed under Electronic & Electrical Components > Semiconductors - ICs > Analogue Multiplexers - MUX / Demultiplexers - DEMUX.
Can I view similar or alternative parts?
You can view similar parts to ADG1204YRUZ when available in the Analogue Multiplexers - MUX / Demultiplexers - DEMUX range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADG1204YRUZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADG1204YRUZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for ADG1204YRUZ have stock available?
There is no stock from authorised distributors for ADG1204YRUZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADG1204YRUZ often in real-time on the comparison pages.
What if I can't find stock of ADG1204YRUZ?
You can fill out our help required form which you can use to request a quote for ADG1204YRUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.