Status: | Production |
---|---|
Series: | ADF7242 |
RoHS: | Compliant |
Frequency range (global ISM band): |
2400 MHz to 2483.5 MHz |
Programmable data rates and modulation: |
IEEE 802.15.4-2006-compatible (250 kbps) GFSK/FSK/GMSK/MSK modulation |
50 kbps to 2000 kbps data rates |
Low power consumption: |
19 mA (typical) in receive mode |
21.5 mA (typical) in transmit mode (PO = 3 dBm) |
1.7 μA, 32 kHz crystal oscillator wake-up mode |
High sensitivity (IEEE 802.15.4-2006): |
−95 dBm at 250 kbps |
High sensitivity (0.1% BER): |
−96 dBm at 62.5 kbps (GFSK) |
−93 dBm at 500 kbps (GFSK) |
−90 dBm at 1 Mbps (GFSK) |
−87.5 dBm at 2 Mbps (GFSK) |
Programmable output power: |
−20 dBm to +4.8 dBm in 2 dB steps |
See data sheet for additional Features |
TRANSCEIVER IC, 2.483GHZ, LFCSP-EP | Farnell |
Transceiver Ic, 2.483Ghz, Lfcsp-Ep | Newark Electronics |
2.4 GHz IEEE 802.15.4 & GFSK R | Analog Devices |
INTERFACE - TRANSCEIVER | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADF7242BCPZ?
Additional datasheets, footprints and schematics for ADF7242BCPZ are listed on our Part Details page. You can also find images and similar parts to ADF7242BCPZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADF7242BCPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADF7242BCPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADF7242BCPZ fall under?
The ADF7242BCPZ is listed under Low Power RF Transceivers.
Can I view similar or alternative parts?
You can view similar parts to ADF7242BCPZ when available in the Low Power RF Transceivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADF7242BCPZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADF7242BCPZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADF7242BCPZ have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, Analog Devices and Richardson RFPD have stock available or on a lead time for ADF7242BCPZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADF7242BCPZ often in real-time on the comparison pages.
What if I can't find stock of ADF7242BCPZ?
You can fill out our help required form which you can use to request a quote for ADF7242BCPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.