Status: | Production |
---|---|
Series: | ADF7021 |
RoHS: | Compliant |
Low power, high performance, narrowband transciever |
Frequency Bands: 80-650MHz and 862-940MHz |
Modulation schemes: 2FSK, 3FSK, 4FSK |
Spectral shaping: Gaussian and Raised Cosine Filtering |
Automatic PA ramp |
Data rates supported: 0.05kps to 25kbps |
Programmable output power: –16dBm to +13dBm |
Low IF architecture with programmable IF bandwidths of 12.5/18.5/25kHz |
2.3V to 3.6V Power Supply |
Receiver sensitivity: –123dBm @ 1kbps FSK |
Fully automatic frequency control loop (AFC) compensates for lower tolerance crystals |
High Accuracy digital RSSI and integrated Tx/Rx switch |
TRANSCEIVER IC, 80 TO 950MHZ, LFCSP-EP | Farnell |
Transceiver Ic, 80 To 950Mhz, Lfcsp-Ep | Newark Electronics |
Narrow Band Transceiver 433/86 | Analog Devices |
RF Transceiver MSK/FSK 2.5V/3.3V | RS |
900 MHZ ISM MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADF7021BCPZ?
Additional datasheets, footprints and schematics for ADF7021BCPZ are listed on our Part Details page. You can also find images and similar parts to ADF7021BCPZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADF7021BCPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADF7021BCPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADF7021BCPZ fall under?
The ADF7021BCPZ is listed under Low Power RF Transceivers.
Can I view similar or alternative parts?
You can view similar parts to ADF7021BCPZ when available in the Low Power RF Transceivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADF7021BCPZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADF7021BCPZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADF7021BCPZ have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, Analog Devices and RS have stock available or on a lead time for ADF7021BCPZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADF7021BCPZ often in real-time on the comparison pages.
What if I can't find stock of ADF7021BCPZ?
You can fill out our help required form which you can use to request a quote for ADF7021BCPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.