Status: | Production |
---|---|
Series: | ADF7020-1 |
RoHS: | Compliant |
Low power, low IF transceiver |
Frequency bands |
135 MHz to 650 MHz, direct output |
80 MHz to 325 MHz, divide-by-2 mode |
Data rates supported |
0.15 kbps to 200 kbps, FSK |
0.15 kbps to 64 kbps, ASK |
2.3 V to 3.6 V power supply |
Programmable output power |
−20 dBm to +13 dBm in 63 steps |
Receiver sensitivity |
−119 dBm at 1 kbps, FSK, 315 MHz |
−114 dBm at 9.6 kbps, FSK, 315 MHz |
−111.8 dBm at 9.6 kbps, ASK, 315 MHz |
Low power consumption |
17.6 mA in receive mode |
21 mA in transmit mode (10 dBm output) |
On-chip VCO and fractional-N PLL |
On-chip 7-bit ADC and temperature sensor |
Fully automatic frequency control loop (AFC) compensates for lower tolerance crystals |
Digital RSSI |
Integrated TRx switch |
Leakage current <1 µA in power-down mode |
35-650 MHz ASK/FSK Transceive | Analog Devices |
Where can I find additional details, specifications and documents for a ADF7020-1BCPZ?
Additional datasheets, footprints and schematics for ADF7020-1BCPZ are listed on our Part Details page. You can also find images and similar parts to ADF7020-1BCPZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADF7020-1BCPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADF7020-1BCPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADF7020-1BCPZ fall under?
The ADF7020-1BCPZ is listed under Low Power RF Transceivers.
Can I view similar or alternative parts?
You can view similar parts to ADF7020-1BCPZ when available in the Low Power RF Transceivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADF7020-1BCPZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADF7020-1BCPZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADF7020-1BCPZ have stock available?
Authorised distributors including Analog Devices, Chip One Stop, element14 and Farnell have stock available or on a lead time for ADF7020-1BCPZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADF7020-1BCPZ often in real-time on the comparison pages.
What if I can't find stock of ADF7020-1BCPZ?
You can fill out our help required form which you can use to request a quote for ADF7020-1BCPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.