Status: | Production |
---|---|
Series: | ADF5904 |
RoHS: | Compliant |
Integrated baluns for single-ended receiver (Rx) inputs and local oscillator (LO) input |
Rx channel gain: 22 dB |
Noise figure (NF): 10 dB |
P1dB: −10 dBm |
LO input range: −8 dBm to +5 dBm |
Rx to IF isolation: 30 dB |
RF signal bandwidth: 250 MHz |
Rx output impedance: 900 Ω differential |
LO input buffer: 24 GHz |
RF and LO S11 at 50 Ω: −5 dB |
Temperature sensor with analog output: ±5° |
Electrostatic discharge (ESD) performance |
Human body model (HBM): 2000 V |
Charged device model (CDM): 500 V |
Qualified for automotive applications |
Downconverter Mixer, 24.25Ghz, Lfcsp-Ep | Newark Electronics |
DOWNCONVERTER MIXER, 24.25GHZ, LFCSP-EP | element14 |
Where can I find additional details, specifications and documents for a ADF5904WCCPZ?
Additional datasheets, footprints and schematics for ADF5904WCCPZ are listed on our Part Details page. You can also find images and similar parts to ADF5904WCCPZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADF5904WCCPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADF5904WCCPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADF5904WCCPZ fall under?
The ADF5904WCCPZ is listed under Microwave and mmWave Tx/Rx.
Can I view similar or alternative parts?
You can view similar parts to ADF5904WCCPZ when available in the Microwave and mmWave Tx/Rx range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADF5904WCCPZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADF5904WCCPZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADF5904WCCPZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for ADF5904WCCPZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADF5904WCCPZ often in real-time on the comparison pages.
What if I can't find stock of ADF5904WCCPZ?
You can fill out our help required form which you can use to request a quote for ADF5904WCCPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.