Status: | Production |
---|---|
Series: | ADF5001 |
RoHS: | Compliant |
Divide-by-4 prescaler |
High frequency operation: 4 GHz to 18 GHz |
Integrated RF decoupling capacitors |
Active mode: 30 mA |
Power-down mode: 7 mA |
Low phase noise: −150 dBc/Hz |
Single dc supply: 3.3 V compatible with ADF4xxx PLLs |
Temperature range: −40°C to +105°C |
Small package: 3 mm × 3 mm LFCSP |
z divide by 4 prescaler | Analog Devices |
Prescaler, 18Ghz, Lfcsp-Ep | Newark Electronics |
PRESCALER, 18GHZ, LFCSP-EP | element14 |
Where can I find additional details, specifications and documents for a ADF5001BCPZ?
Additional datasheets, footprints and schematics for ADF5001BCPZ are listed on our Part Details page. You can also find images and similar parts to ADF5001BCPZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADF5001BCPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADF5001BCPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADF5001BCPZ fall under?
The ADF5001BCPZ is listed under Frequency Dividers, Prescalers, and Counters.
Can I view similar or alternative parts?
You can view similar parts to ADF5001BCPZ when available in the Frequency Dividers, Prescalers, and Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADF5001BCPZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADF5001BCPZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADF5001BCPZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADF5001BCPZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADF5001BCPZ often in real-time on the comparison pages.
What if I can't find stock of ADF5001BCPZ?
You can fill out our help required form which you can use to request a quote for ADF5001BCPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.