ADF5000BCPZ Frequency Dividers, Prescalers, and Counters by Analog Devices

Status: Production
Series: ADF5000
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADF5000 prescaler is a low noise, low power, fixed RF divider block that can be used to divide down frequencies as high as 18 GHz to a lower frequency suitable for input to a PLL IC, such as the ADF4156 or the ADF4106. The ADF5000 provides a divide-by-2 function. The ADF5000 operates from a 3.3 V supply and has differential 100 Ω RF outputs to allow direct interface to the differential RF inputs of PLLs such as the ADF4156 and ADF4106.

Where to Buy

Prices starting from US$10.55

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$10.55
9,469
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$19.79
47
in stock
Buy Now
Logo for element14
element14
from US$16.34
47
in stock
Buy Now
Logo for Farnell
Farnell
from US$15.91
47
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$15.52
31
in stock
Buy Now

Features

Divide-by-2 prescaler
High frequency operation: 4 GHz to 18 GHz
Integrated RF decoupling capacitors
Active mode: 30 mA 
Power-down mode: 17 mA
Low phase noise: -147 dBc/Hz
Single dc supply: 3.3 V compatible with ADF4xxx PLLs
Temperature range: -40°C to +105°C
Small package: 3 mm × 3 mm LFCSP

Alternative Descriptions

18 GHz divide by 2 prescaler | Analog Devices
Prescaler, 18Ghz, Lfcsp-Ep | Newark Electronics
PRESCALER, 18GHZ, LFCSP-EP | element14
FREQUENCY DIVIDER/PRESCALER | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADF5000BCPZ?

Additional datasheets, footprints and schematics for ADF5000BCPZ are listed on our Part Details page. You can also find images and similar parts to ADF5000BCPZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADF5000BCPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADF5000BCPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADF5000BCPZ fall under?

The ADF5000BCPZ is listed under Frequency Dividers, Prescalers, and Counters.

Can I view similar or alternative parts?

You can view similar parts to ADF5000BCPZ when available in the Frequency Dividers, Prescalers, and Counters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADF5000BCPZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADF5000BCPZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADF5000BCPZ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for ADF5000BCPZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADF5000BCPZ often in real-time on the comparison pages.

What if I can't find stock of ADF5000BCPZ?

You can fill out our help required form which you can use to request a quote for ADF5000BCPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay