ADF4355-3BCPZ Clock Timing & Frequency Management by Analog Devices

PLL SYNTHESIZER/VCO 6.6GHZ LFCSP-32

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Arrow Electronics Arrow Electronics
285 units
Buy Now
Logo for Chip One Stop Chip One Stop
17 units
Buy Now
Logo for Richardson RFPD Richardson RFPD
10 units
Buy Now
Logo for Newark Electronics Newark Electronics
No stock
Buy Now
Logo for Farnell Farnell
No stock
Buy Now
Logo for element14 element14
No stock
Buy Now
View Full Pricing & Stock Comparison

Specifications

PLL Type Synthesizer & VCO
Frequency 6.6GHz
No. of Pins 32Pins
PLL Case Style LFCSP
Supply Voltage Min 3.15V
Supply Voltage Max 3.45V
Operating Temperature Min -40°C
Operating Temperature Max 105°C
Product Range -
MSL MSL 3 - 168 hours
SVHC No SVHC (07-Jul-2017)

Alternative Descriptions

PHASE-LOCK-LOOP (PLL) | Richardson RFPD
PHASE LOCK LOOP ROHS COMPLIANT: YES | Newark Electronics
PLL, FREQUENCY SYNTHESIS, 6.6GHZ, LFCSP | Farnell

More Parts in Phase Locked Loops - PLL


Featured content from Farnell

Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADF4355-3BCPZ?

Additional datasheets, footprints and schematics for ADF4355-3BCPZ are listed on our Part Details page. You can also find images and similar parts to ADF4355-3BCPZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADF4355-3BCPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADF4355-3BCPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADF4355-3BCPZ fall under?

The ADF4355-3BCPZ is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Phase Locked Loops - PLL.

Can I view similar or alternative parts?

You can view similar parts to ADF4355-3BCPZ when available in the Phase Locked Loops - PLL range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADF4355-3BCPZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADF4355-3BCPZ RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ADF4355-3BCPZ have stock available?

Authorised distributors including Arrow Electronics, Chip One Stop, Richardson RFPD, Newark Electronics and Farnell have stock available or on a lead time for ADF4355-3BCPZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADF4355-3BCPZ often in real-time on the comparison pages.

What if I can't find stock of ADF4355-3BCPZ?

You can fill out our help required form which you can use to request a quote for ADF4355-3BCPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay