ADF4351BCPZ Integer-N PLL by Analog Devices

Status: Production
Series: ADF4351
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADF4351 allows implementation of fractional-N or integer-Nphase-locked loop (PLL) frequency synthesizers when used withan external loop filter and external reference frequency.The ADF4351 has an integrated voltage controlled oscillator (VCO)with a fundamental output frequency ranging from 2200 MHz to4400 MHz. In addition, divide-by-1/-2/-4/-8/-16/-32/-64 circuitsallow the user to generate RF output frequencies as low as 35 MHz.For

Where to Buy

Prices starting from US$10.10

Distributor Stock
Logo for Chip One Stop
Chip One Stop
from US$10.10
230
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$14.77
5
in stock
Buy Now
Logo for element14
element14
from US$15.88
5
in stock
Buy Now
Logo for Farnell
Farnell
from US$14.03
5
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$13.56
-
Buy Now

Features

Output frequency range: 35 MHz to 4400 MHz
Fractional-N synthesizer and integer-N synthesizer
Low phase noise VCO
Programmable divide-by-1/-2/-4/-8/-16/-32/-64 output
Typical rms jitter: 0.3 ps rms
Typical EVM at 2.1 GHz: 0.4%
Power supply: 3.0 V to 3.6 V
Logic compatibility: 1.8 V
Programmable dual-modulus prescaler of 4/5 or 8/9
Programmable output power level
RF output mute function
3-wire serial interface
Analog and digital lock detect
Switched bandwidth fast-lock mode
Cycle slip reduction

Alternative Descriptions

Pll, Frequency Synthesis, 4.4Ghz, Lfcsp | Newark Electronics
PLL, FREQUENCY SYNTHESIS, 4.4GHZ, LFCSP | element14
PHASE-LOCK-LOOP (PLL) | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADF4351BCPZ?

Additional datasheets, footprints and schematics for ADF4351BCPZ are listed on our Part Details page. You can also find images and similar parts to ADF4351BCPZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADF4351BCPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADF4351BCPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADF4351BCPZ fall under?

The ADF4351BCPZ is listed under Integer-N PLL.

Can I view similar or alternative parts?

You can view similar parts to ADF4351BCPZ when available in the Integer-N PLL range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADF4351BCPZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADF4351BCPZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADF4351BCPZ have stock available?

Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for ADF4351BCPZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADF4351BCPZ often in real-time on the comparison pages.

What if I can't find stock of ADF4351BCPZ?

You can fill out our help required form which you can use to request a quote for ADF4351BCPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay