ADF4169CCPZ Part Information
Details for ADF4169CCPZ by Analog Devices
Electronic & Electrical Components>Semiconductors - ICs>Clocks Timing & Frequency Management
Part Downloads
Part Features
- RF bandwidth to 13.5 GHz High and low speed FMCW ramp generation 25-bit fixed modulus allows subhertz frequency resolution PFD frequencies up to 130 MHz Normalized phase noise floor of u2212224 dBc/Hz FSK and PSK functions Sawtooth and triangular waveform generation Ramp superimposed with FSK Ramp with 2 different sweep rates Ramp delay, frequency readback, and interrupt functions Programmable phase control 2.7 V to 3.45 V analog power supply 1.8 V to 2 V digital power supply Programmable charge pump currents 3-wire serial interface Digital lock detect ESD performance: 3000 V HBM, 1000 V CDM Qualified for automotive applications
Part Specifications
Synthesizer Type | Frequency |
Frequency | 13.5GHz |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 3.45V |
Digital IC Case | LFCSP |
No. of Pins | 24Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a ADF4169CCPZ?
Additional datasheets, footprints and schematics for ADF4169CCPZ are listed in our Part Details tab. You can also find the ADF4169CCPZ image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADF4169CCPZ in the Pricing & Inventory tab next to part details. You can view ADF4169CCPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADF4169CCPZ fall under?
The ADF4169CCPZ is listed under Electronic & Electrical Components > Semiconductors - ICs > Clocks Timing & Frequency Management.
Can I view similar or alternative parts?
You can view similar parts to ADF4169CCPZ when available in the Clocks Timing & Frequency Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADF4169CCPZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADF4169CCPZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for ADF4169CCPZ have stock available?
There is no stock from authorised distributors for ADF4169CCPZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADF4169CCPZ often in real-time on the comparison pages.
What if I can't find stock of ADF4169CCPZ?
You can fill out our help required form which you can use to request a quote for ADF4169CCPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.