Status: | Production |
---|---|
Series: | ADF4154 |
RoHS: | Compliant |
Prices starting from US$3.08
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$3.08
|
3,191
in stock
|
Buy Now |
RF bandwidth 500 MHz to 4 GHz |
2.7 V to 3.3 V power supply |
Separate VP allows extended tuning voltage |
Programmable dual-modulus prescaler 4/5, 8/9 |
Programmable charge pump currents |
3-wire serial interface |
Analog and digital lock detect |
Power-down mode |
Pin compatible with the ADF4110/ADF4111/ADF4112/ADF4113/ADF4106 and ADF4153 |
Programmable modulus on fractional-N synthesizer |
Trade-off noise versus spurious performance |
Fast-lock mode with built-in timer |
Fractional-n Synth. w/Fastlock | Analog Devices |
Where can I find additional details, specifications and documents for a ADF4154BRUZ?
Additional datasheets, footprints and schematics for ADF4154BRUZ are listed on our Part Details page. You can also find images and similar parts to ADF4154BRUZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADF4154BRUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADF4154BRUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADF4154BRUZ fall under?
The ADF4154BRUZ is listed under Fractional-N PLL.
Can I view similar or alternative parts?
You can view similar parts to ADF4154BRUZ when available in the Fractional-N PLL range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADF4154BRUZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADF4154BRUZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADF4154BRUZ have stock available?
Authorised distributors including Analog Devices have stock available or on a lead time for ADF4154BRUZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADF4154BRUZ often in real-time on the comparison pages.
What if I can't find stock of ADF4154BRUZ?
You can fill out our help required form which you can use to request a quote for ADF4154BRUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.