ADF4153ABCPZ Fractional-N PLL by Analog Devices

Status: Production
Series: ADF4153A
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADF4153A is a fractional-N frequency synthesizer that implements local oscillators in the upconversion and downconversion sections of wireless receivers and transmitters. It consists of a low noise digital phase frequency detector (PFD), a precision charge pump, and a programmable reference divider. A sigma-delta (Σ-Δ) based fractional interpolator allows programmable fractional-N division. The INT, FRAC, and MOD registers define an overall N divider (N = (INT + (FRAC/MOD))). In addition, the 4-bit reference counter (R counter) allows selectable REFIN frequencies at the PFD input. A complete phase-locked loop (PLL) can be implemented if the synthesizer is used with an external loop filter and a voltage controlled oscillator (VCO).A simple 3-wire interface controls all on-chip registers. The device operates with a power supply ranging from 2.7 V to 3.3 V and can be powered down when not in use.

Where to Buy

Prices starting from US$2.63

Distributor Stock
Logo for Newark Electronics
Newark Electronics
from US$5.36
185
in stock
Buy Now
Logo for element14
element14
from US$4.05
185
in stock
Buy Now
Logo for Farnell
Farnell
from US$4.25
185
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$2.63
60
in stock
Buy Now

Features

RF bandwidth to 4 GHz
2.7 V to 3.3 V power supply
Separate VP allows extended tuning voltage
Programmable fractional modulus
Programmable charge pump current
3-wire serial interface
Analog and digital lock detect
Power-down mode
Pin-compatible with ADF4106/ADF4110/ADF4111/ADF4112/ ADF4113 and ADF4153
Consistent RF output phase
Loop filter design possible with ADIsimPLL

Alternative Descriptions

Frequency Synthesizer, 4Ghz, Lfcsp-Ep | Newark Electronics
FREQUENCY SYNTHESIZER, 4GHZ, LFCSP-EP | element14
Single RF F-N PLL | Analog Devices


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADF4153ABCPZ?

Additional datasheets, footprints and schematics for ADF4153ABCPZ are listed on our Part Details page. You can also find images and similar parts to ADF4153ABCPZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADF4153ABCPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADF4153ABCPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADF4153ABCPZ fall under?

The ADF4153ABCPZ is listed under Fractional-N PLL.

Can I view similar or alternative parts?

You can view similar parts to ADF4153ABCPZ when available in the Fractional-N PLL range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADF4153ABCPZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADF4153ABCPZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADF4153ABCPZ have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for ADF4153ABCPZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADF4153ABCPZ often in real-time on the comparison pages.

What if I can't find stock of ADF4153ABCPZ?

You can fill out our help required form which you can use to request a quote for ADF4153ABCPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay