ADF4113HVBCPZ Part Information
Details for ADF4113HVBCPZ by Analog Devices
Semiconductors - ICs>Clock Timing & Frequency Management>Phase Locked Loops - PLL
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 3.7600 |
10 | 3.1100 |
25 | 2.7900 |
Stock Information
Details
Part Downloads
Part Specifications
PLL Type | Frequency Synthesis |
Frequency | 4GHz |
No. of Pins | 20Pins |
PLL Case Style | LFCSP |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a ADF4113HVBCPZ?
Additional datasheets, footprints and schematics for ADF4113HVBCPZ are listed in our Part Details tab. You can also find the ADF4113HVBCPZ image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADF4113HVBCPZ in the Pricing & Inventory tab next to part details. You can view ADF4113HVBCPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADF4113HVBCPZ fall under?
The ADF4113HVBCPZ is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Phase Locked Loops - PLL.
Can I view similar or alternative parts?
You can view similar parts to ADF4113HVBCPZ when available in the Phase Locked Loops - PLL range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADF4113HVBCPZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADF4113HVBCPZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for ADF4113HVBCPZ have stock available?
There is no stock from authorised distributors for ADF4113HVBCPZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADF4113HVBCPZ often in real-time on the comparison pages.
What if I can't find stock of ADF4113HVBCPZ?
You can fill out our help required form which you can use to request a quote for ADF4113HVBCPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.