Status: | Production |
---|---|
Series: | ADF4110 |
RoHS: | Compliant |
Prices starting from US$2.80
Distributor | Stock | ||
---|---|---|---|
Newark Electronics
from US$5.21
|
185
in stock
|
Buy Now | |
element14
from US$4.35
|
185
in stock
|
Buy Now | |
Farnell
from US$4.06
|
185
in stock
|
Buy Now | |
Analog Devices
from US$2.80
|
134
in stock
|
Buy Now | |
Chip One Stop
from US$4.41
|
104
in stock
|
Buy Now | |
Richardson RFPD
from US$4.22
|
72
in stock
|
Buy Now |
ADF4110: 550 MHz |
ADF4111: 1.2 GHz |
ADF4112: 3.0 GHz |
ADF4113: 4.0 GHz |
+2.7 V to +5.5 V Power Supply |
Separate Vp Allows Extended Tuning Voltage in 3V Systems |
Programmable Charge Pump Currents |
Programmable Dual Modulus Prescaler 8/9, 16/17, 32/33, 64/65 |
Programmable Anti-Backlash Pulse Width |
3-Wire Serial Interface |
Digital Lock Detect |
Power Down Mode |
Pll Frequency Synthesizer, 550Mhz, Tssop | Newark Electronics |
PLL FREQUENCY SYNTHESIZER, 550MHZ, TSSOP | element14 |
single pll, 0.55GHz | Analog Devices |
PHASE-LOCK-LOOP (PLL) | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADF4110BRUZ?
Additional datasheets, footprints and schematics for ADF4110BRUZ are listed on our Part Details page. You can also find images and similar parts to ADF4110BRUZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADF4110BRUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADF4110BRUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADF4110BRUZ fall under?
The ADF4110BRUZ is listed under Integer-N PLL.
Can I view similar or alternative parts?
You can view similar parts to ADF4110BRUZ when available in the Integer-N PLL range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADF4110BRUZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADF4110BRUZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADF4110BRUZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and Chip One Stop have stock available or on a lead time for ADF4110BRUZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADF4110BRUZ often in real-time on the comparison pages.
What if I can't find stock of ADF4110BRUZ?
You can fill out our help required form which you can use to request a quote for ADF4110BRUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.