ADF4107BRUZ Part Information
Details for ADF4107BRUZ by Analog Devices
Semiconductors - ICs>Clock Timing & Frequency Management>Phase Locked Loops - PLL
Featured Distributor
Pricing
Break | Price |
---|---|
10 | 7.9100 |
25 | 7.5600 |
100 | 6.5600 |
250 | 6.2800 |
Stock Information
Details
Part Downloads
Part Features
- 7.0 GHz bandwidth 2.7 V to 3.3 V power supply Separate charge pump supply (VP) allows extended tuning voltage in 3 V systems Programmable dual-modulus prescaler 8/9, 16/17, 32/33, 64/65 Programmable charge pump currents Programmable antibacklash pulse width 3-wire serial interface Analog and digital lock detect Hardware and software power-down mode
Part Specifications
PLL Type | Frequency Synthesis |
Frequency | 7GHz |
No. of Pins | 16Pins |
PLL Case Style | TSSOP |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 3.3V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | ADF4107 Series |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Supply Current | 15mA |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a ADF4107BRUZ?
Additional datasheets, footprints and schematics for ADF4107BRUZ are listed in our Part Details tab. You can also find the ADF4107BRUZ image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADF4107BRUZ in the Pricing & Inventory tab next to part details. You can view ADF4107BRUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADF4107BRUZ fall under?
The ADF4107BRUZ is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Phase Locked Loops - PLL.
Can I view similar or alternative parts?
You can view similar parts to ADF4107BRUZ when available in the Phase Locked Loops - PLL range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADF4107BRUZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADF4107BRUZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for ADF4107BRUZ have stock available?
There is no stock from authorised distributors for ADF4107BRUZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADF4107BRUZ often in real-time on the comparison pages.
What if I can't find stock of ADF4107BRUZ?
You can fill out our help required form which you can use to request a quote for ADF4107BRUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.