Status: | Production |
---|---|
Series: | ADE9078 |
RoHS: | Compliant |
Prices starting from US$5.55
7 high performance analog-to-digital converters (ADCs) |
101 dB signal-to-noise ratio (SNR) |
10,000:1 dynamic range |
Wide input range: ±1 V, 0.707 V rms full scale |
Differential inputs |
±25 ppm/°C maximum channel temperature drift (including ADC, internal VREF, and PGA drift) enabling Class 0.2 meters with standard external components |
Power quality measurements |
Line frequency: 1 measurement per phase |
Zero crossing detection, zero-crossing timeout |
Phase angle measurements |
Supports current transformers (CTs) and Rogowski coil (di/dt) sensors |
Multiple range phase/gain compensation for CTs |
Digital integrator for Rogowski coils |
Flexible waveform buffer |
Able to resample waveform to ensure 64 points per line cycle for ease of external harmonic analysis |
Events can trigger waveform storage |
Simplifies data collection for IEC 61000-4-7 harmonic analysis |
Advanced metrology feature set |
Total active power, volt-amperes reactive (VAR), volt-amperes (VA), watthour, VAR-hour, and VA-hour |
Fundamental VAR and VAR-hour |
Current and voltage rms per phase (xIRMS, xVRMS) |
Supports active energy standards: IEC 62053-21, IEC 62053-22; EN50470-3; OIML R46, ANSI C12.20 |
Supports reactive energy standards: IEC 62053-23, IEC 62053-4 |
High speed communication port |
10 MHz serial peripheral interface (SPI) |
Polyphase Energy Metering AFE | Analog Devices |
Energy Metering Ic, 1.6Khz, Lfcsp-Ep-40 | Newark Electronics |
ENERGY METERING IC, 1.6KHZ, LFCSP-EP-40 | element14 |
CONVERTER - ADC | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADE9078ACPZ?
Additional datasheets, footprints and schematics for ADE9078ACPZ are listed on our Part Details page. You can also find images and similar parts to ADE9078ACPZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADE9078ACPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADE9078ACPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADE9078ACPZ fall under?
The ADE9078ACPZ is listed under Energy Metering ICs.
Can I view similar or alternative parts?
You can view similar parts to ADE9078ACPZ when available in the Energy Metering ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADE9078ACPZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADE9078ACPZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADE9078ACPZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for ADE9078ACPZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADE9078ACPZ often in real-time on the comparison pages.
What if I can't find stock of ADE9078ACPZ?
You can fill out our help required form which you can use to request a quote for ADE9078ACPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.