ADE7953ACPZ-RL Part Information
Details for ADE7953ACPZ-RL by Analog Devices
Semiconductors - ICs>Special Function
Part Downloads
Part Specifications
IC Function | Single-Phase Multifunction Metering IC |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
IC Package Type | LFCSP |
No. of Pins | 28Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a ADE7953ACPZ-RL?
Additional datasheets, footprints and schematics for ADE7953ACPZ-RL are listed in our Part Details tab. You can also find the ADE7953ACPZ-RL image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADE7953ACPZ-RL in the Pricing & Inventory tab next to part details. You can view ADE7953ACPZ-RL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADE7953ACPZ-RL fall under?
The ADE7953ACPZ-RL is listed under Semiconductors - ICs > Special Function.
Can I view similar or alternative parts?
You can view similar parts to ADE7953ACPZ-RL when available in the Special Function range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADE7953ACPZ-RL you can contact the distributor directly for product support, shipping queries etc.
Is the ADE7953ACPZ-RL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for ADE7953ACPZ-RL have stock available?
There is no stock from authorised distributors for ADE7953ACPZ-RL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADE7953ACPZ-RL often in real-time on the comparison pages.
What if I can't find stock of ADE7953ACPZ-RL?
You can fill out our help required form which you can use to request a quote for ADE7953ACPZ-RL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.