ADE7953ACPZ Part Information
Details for ADE7953ACPZ by Analog Devices
Semiconductors - ICs>Special Function
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 6.0700 |
10 | 5.4500 |
25 | 5.1300 |
100 | 4.2200 |
250 | 3.8000 |
Stock Information
Details
Part Downloads
Part Features
- Highly accurate; supports EN 50470-1, EN 50470-3, IEC 62053- 21, IEC 62053-21, IEC 62053-22, and IEC 62053-23 standards Measures active, reactive, and apparent energy; sampled waveform; current and voltage rms Provides a second current input for neutral current measurement Less than 0.1% error in active and reactive energy measurements over a dynamic range of 3000:1 Less than 0.2% error in instantaneous IRMS measurement over a dynamic range of 1000:1 Provides apparent energy measurement and instantaneous power readings 1.23 kHz bandwidth operation Flexible PGA gain stage (up to u00d722) Includes internal integrators for use with Rogowski coil sensors SPI, I2C, or UART communication
Part Specifications
IC Function | Single Phase Energy Metering |
Supply Voltage Min | - |
Supply Voltage Max | - |
IC Package Type | LFCSP |
No. of Pins | 28Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | ADE7953 Series |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
Brief Features | Measures Line Voltage Current and Calculates Active Reactive and Apparent Energy |
Operating Temperature Range | -40°C to +85°C |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a ADE7953ACPZ?
Additional datasheets, footprints and schematics for ADE7953ACPZ are listed in our Part Details tab. You can also find the ADE7953ACPZ image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADE7953ACPZ in the Pricing & Inventory tab next to part details. You can view ADE7953ACPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADE7953ACPZ fall under?
The ADE7953ACPZ is listed under Semiconductors - ICs > Special Function.
Can I view similar or alternative parts?
You can view similar parts to ADE7953ACPZ when available in the Special Function range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADE7953ACPZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADE7953ACPZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for ADE7953ACPZ have stock available?
There is no stock from authorised distributors for ADE7953ACPZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADE7953ACPZ often in real-time on the comparison pages.
What if I can't find stock of ADE7953ACPZ?
You can fill out our help required form which you can use to request a quote for ADE7953ACPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.