ADE7880ACPZ Part Information
Details for ADE7880ACPZ by Analog Devices
Semiconductors - ICs>Special Function
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 12.4500 |
10 | 10.9900 |
25 | 10.5400 |
50 | 10.2500 |
100 | 9.4900 |
Stock Information
Details
Part Downloads
Part Features
- Highly accurate; supports IEC 62053-21, IEC 62053-22, IEC 62053-23, EN 50470-1, EN 50470-3, ANSI C12.20, and IEEE1459 standards Supports IEC 61000-4-7 Class I and Class II accuracy specification Compatible with 3-phase, 3-wire or 4-wire (delta or wye), and other 3-phase services Supplies rms, active, reactive, and apparent powers, power factor, THD, and harmonic distortion of all harmonics within 2.8 kHz pass band on all phases Supplies rms and harmonic distortions of all harmonics within 2.8 kHz pass band on neutral current Less than 1% error in harmonic current and voltage rms, harmonic active and reactive powers over a dynamic range of 2000 to 1 at TA = 25u00b0C Supplies total (fundamental and harmonic) active and apparent energy and fundamental active/reactive energy on each phase and on the overall system Less than 0.1% error in active and fundamental reactive energy over a dynamic range of 1000 to 1 at TA = 25u00b0C Less than 0.2% error in active and fundamental reactive energy over a dynamic range of 5000 to 1 at TA = 25u00b0C Less than 0.1% error in voltage and current rms over a dynamic range of 1000 to 1 at TA = 25u00b0C Battery supply input for missing neutral operation Wide supply voltage operation: 2.4 V to 3.7 V Reference: 1.2 V (drift 20 ppm/u00b0C typical) with external overdrive capability 40-lead lead frame chip scale package (LFCSP), Pb-free, pin- for-pin compatible with ADE7854, ADE7858, ADE7868 and ADE7878
Part Specifications
IC Function | Polyphase Energy Metering IC with Phase Drop Indication |
Supply Voltage Min | 2.4V |
Supply Voltage Max | 3.7V |
IC Package Type | LFCSP |
No. of Pins | 40Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | ADE7880 Series |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
Brief Features | On Chip Creep Protection High Frequency Output |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 2.4V to 3.7V |
Alternative Part Descriptions
- IC, ENERGY METERING, 40LFCSP; IC Function:Polyphase Energy Metering IC with Phase Drop Indication; Supply Voltage Min:2.4V; Supply Voltage Max:3.7V; IC Package Type:LFCSP; No. of Pins:40Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a ADE7880ACPZ?
Additional datasheets, footprints and schematics for ADE7880ACPZ are listed in our Part Details tab. You can also find the ADE7880ACPZ image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADE7880ACPZ in the Pricing & Inventory tab next to part details. You can view ADE7880ACPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADE7880ACPZ fall under?
The ADE7880ACPZ is listed under Semiconductors - ICs > Special Function.
Can I view similar or alternative parts?
You can view similar parts to ADE7880ACPZ when available in the Special Function range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADE7880ACPZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADE7880ACPZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for ADE7880ACPZ have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for ADE7880ACPZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADE7880ACPZ often in real-time on the comparison pages.
What if I can't find stock of ADE7880ACPZ?
You can fill out our help required form which you can use to request a quote for ADE7880ACPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.