ADE7878ACPZ Part Information
Details for ADE7878ACPZ by Analog Devices
Semiconductors - ICs>Special Function
Part Downloads
Part Features
- Highly accurate; supports EN 50470-1, EN 50470-3, IEC 62053-21, IEC 62053-22, and IEC 62053-23 standards Compatible with 3-phase, 3- or 4-wire (delta or wye), and other 3-phase services Supplies total (fundamental and harmonic) active, reactive (ADE7878, ADE7868, and ADE7858 only), and apparent energy, and fundamental active/reactive energy (ADE7878 only) on each phase and on the overall system Less than 0.1% error in active and reactive energy over a dynamic range of 1000 to 1 at TA = 25u00b0C Less than 0.2% error in active and reactive energy over a dynamic range of 3000 to 1 at TA = 25u00b0C Supports current transformer and di/dt current sensors Dedicated ADC channel for neutral current input (ADE7868 and ADE7878 only) Less than 0.1% error in voltage and current rms over a dynamic range of 1000 to 1 at TA = 25u00b0C Supplies sampled waveform data on all three phases and on neutral current Selectable no load threshold levels for total and fundamental active and reactive powers, as well as for apparent powers Low power battery mode monitors phase currents for antitampering detection (ADE7868 and ADE7878 only) Battery supply input for missing neutral operation Phase angle measurements in both current and voltage channels with a typical 0.3u00b0 error Wide-supply voltage operation: 2.4 V to 3.7 V Reference: 1.2 V (drift +5 ppm/u00b0C typical) with external overdrive capability Single 3.3 V supply 40-lead lead frame chip scale package (LFCSP), Pb-free Operating temperature: u221240u00b0C to +85u00b0C Flexible I2C, SPI, and HSDC serial interfaces
Part Specifications
IC Function | Polyphase Energy Metering IC |
Supply Voltage Min | 2.4V |
Supply Voltage Max | 3.7V |
IC Package Type | LFCSP |
No. of Pins | 40Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a ADE7878ACPZ?
Additional datasheets, footprints and schematics for ADE7878ACPZ are listed in our Part Details tab. You can also find the ADE7878ACPZ image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADE7878ACPZ in the Pricing & Inventory tab next to part details. You can view ADE7878ACPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADE7878ACPZ fall under?
The ADE7878ACPZ is listed under Semiconductors - ICs > Special Function.
Can I view similar or alternative parts?
You can view similar parts to ADE7878ACPZ when available in the Special Function range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADE7878ACPZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADE7878ACPZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for ADE7878ACPZ have stock available?
There is no stock from authorised distributors for ADE7878ACPZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADE7878ACPZ often in real-time on the comparison pages.
What if I can't find stock of ADE7878ACPZ?
You can fill out our help required form which you can use to request a quote for ADE7878ACPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.