ADE7878AACPZ Part Information
Details for ADE7878AACPZ by Analog Devices
Semiconductors - ICs>Special Function
Featured Distributor
Pricing
Break | Price |
---|---|
10 | 18.1500 |
25 | 17.3900 |
50 | 16.9300 |
100 | 14.5800 |
Stock Information
Details
Part Downloads
Part Features
- Highly accurate; supports EN 50470-1, EN 50470-3, IEC 62053-21, IEC 62053-22, and IEC 62053-23 standards Compatible with 3-phase, 3- or 4-wire (delta or wye) meters, and other 3-phase services Supplies total (fundamental and harmonic) active, reactive, and apparent energy and fundamental active/reactive energy on each phase and on the overall system 0.1% error (typical) in active and reactive energy over a dynamic range of 1000 to 1 at TA = 25u00b0C 0.2% error (typical) in active and reactive energy over a dynamic range of 3000 to 1 at TA = 25u00b0C Averaged rms measurements available in low ripple rms registers Supports current transformer and di/dt current sensors Dedicated ADC channel for neutral current input Estimated neutral current measurement by calculating the rms of the sum of the phase currents in all 3 phases 0.1% error (typical) in voltage and current rms over a dynamic range of 1000 to 1 at TA = 25u00b0C Supplies sampled waveform data on all 3 phases and on neutral current Selectable no load thresholds for total and fundamental active and reactive powers, as well as for apparent powers Highly accurate low power battery mode phase current monitoring for antitampering detection Battery supply input for missing neutral operation Phase angle measurements in current and voltage channels Calibration frequency (CF) output directly drives LED and opto-isolators Reference: 1.2 V (drift of u00b15 ppm/u00b0C typical) with external overdrive capability Single 3.3 V supply 40-lead, Pb-free lead frame chip scale package (LFCSP) Operating temperature: u221240u00b0C to +85u00b0C Flexible I2C, SPI, and HSDC serial interfaces
Part Specifications
IC Function | Poly Phase Multifunction Energy Metering IC |
Supply Voltage Min | 2.97V |
Supply Voltage Max | 3.63V |
IC Package Type | LFCSP |
No. of Pins | 40Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a ADE7878AACPZ?
Additional datasheets, footprints and schematics for ADE7878AACPZ are listed in our Part Details tab. You can also find the ADE7878AACPZ image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADE7878AACPZ in the Pricing & Inventory tab next to part details. You can view ADE7878AACPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADE7878AACPZ fall under?
The ADE7878AACPZ is listed under Semiconductors - ICs > Special Function.
Can I view similar or alternative parts?
You can view similar parts to ADE7878AACPZ when available in the Special Function range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADE7878AACPZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADE7878AACPZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for ADE7878AACPZ have stock available?
There is no stock from authorised distributors for ADE7878AACPZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADE7878AACPZ often in real-time on the comparison pages.
What if I can't find stock of ADE7878AACPZ?
You can fill out our help required form which you can use to request a quote for ADE7878AACPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.