ADE7816ACPZ Part Information
Details for ADE7816ACPZ by Analog Devices
Semiconductors - ICs>Special Function
Part Downloads
Part Features
- Measures active and reactive energy, sampled waveforms, and current and voltage rms 6 current input channels and 1 voltage channel <0.1% error in active and reactive energy over a dynamic range of 1000:1 Supports current transformer and Rogowski coil sensors Provides instantaneous current and voltage readings Angle measurements on all 6 channels 2 kHz bandwidth operation Reference: 1.2 V (drift 10 ppm/u00b0C typical) with external overdrive capability Flexible I2C, SPI, and HSDC serial interfaces
Part Specifications
IC Function | Energy Measurement |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
IC Package Type | LFCSP |
No. of Pins | 40Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | ADE7816 Series |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
Brief Features | Multichannel active & reactive energy calculation SPI/I2C interface |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 3V to 3.6V |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a ADE7816ACPZ?
Additional datasheets, footprints and schematics for ADE7816ACPZ are listed in our Part Details tab. You can also find the ADE7816ACPZ image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADE7816ACPZ in the Pricing & Inventory tab next to part details. You can view ADE7816ACPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADE7816ACPZ fall under?
The ADE7816ACPZ is listed under Semiconductors - ICs > Special Function.
Can I view similar or alternative parts?
You can view similar parts to ADE7816ACPZ when available in the Special Function range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADE7816ACPZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADE7816ACPZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for ADE7816ACPZ have stock available?
There is no stock from authorised distributors for ADE7816ACPZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADE7816ACPZ often in real-time on the comparison pages.
What if I can't find stock of ADE7816ACPZ?
You can fill out our help required form which you can use to request a quote for ADE7816ACPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.