ADE7763ARSZRL Part Information
Details for ADE7763ARSZRL by Analog Devices
Semiconductors - ICs>Special Function
Part Features
- High accuracy; supports IEC 61036/60687, IEC62053-21, and IEC62053-22 On-chip digital integrator enables direct interface-to-current sensors with di/dt output A PGA in the current channel allows direct interface to shunts and current transformers Active and apparent energy, sampled waveform, and current and voltage rms Less than 0.1% error in active energy measurement over a dynamic range of 1000 to 1 at 25u00b0C Positive-only energy accumulation mode available On-chip user programmable threshold for line voltage surge and SAG and PSU supervisory Digital calibration for power, phase, and input offset On-chip temperature sensor (u00b13u00b0C typical) SPIu00ae-compatible serial interface Pulse output with programmable frequency Interrupt request pin (IRQ) and status register Reference 2.4 V with external overdrive capability Single 5 V supply, low power (25 mW typical)
Part Specifications
IC Function | Single-Phase Active and Apparent Energy Metering IC |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
IC Package Type | SSOP |
No. of Pins | 20Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | ADE7763 Series |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a ADE7763ARSZRL?
Additional datasheets, footprints and schematics for ADE7763ARSZRL are listed in our Part Details tab. You can also find the ADE7763ARSZRL image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADE7763ARSZRL in the Pricing & Inventory tab next to part details. You can view ADE7763ARSZRL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADE7763ARSZRL fall under?
The ADE7763ARSZRL is listed under Semiconductors - ICs > Special Function.
Can I view similar or alternative parts?
You can view similar parts to ADE7763ARSZRL when available in the Special Function range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADE7763ARSZRL you can contact the distributor directly for product support, shipping queries etc.
Is the ADE7763ARSZRL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for ADE7763ARSZRL have stock available?
There is no stock from authorised distributors for ADE7763ARSZRL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADE7763ARSZRL often in real-time on the comparison pages.
What if I can't find stock of ADE7763ARSZRL?
You can fill out our help required form which you can use to request a quote for ADE7763ARSZRL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.