ADE7758ARWZ Part Information
Details for ADE7758ARWZ by Analog Devices
Semiconductors - ICs>Special Function
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 22.0100 |
10 | 20.2100 |
25 | 19.3800 |
50 | 18.8400 |
100 | 16.2400 |
Stock Information
Details
Part Downloads
Part Features
- Highly accurate; supports IEC 60687, IEC 61036, IEC 61268, IEC 62053-21, IEC 62053-22, and IEC 62053-23 Compatible with 3-phase/3-wire, 3-phase/4-wire, and other 3-phase services Less than 0.1% active energy error over a dynamic range of 1000 to 1 at 25u00b0C Supplies active/reactive/apparent energy, voltage rms, current rms, and sampled waveform data Two pulse outputs, one for active power and the other selectable between reactive and apparent power with programmable frequency Digital power, phase, and rms offset calibration On-chip, user-programmable thresholds for line voltage SAG and overvoltage detections An on-chip, digital integrator enables direct interface-to- current sensors with di/dt output A PGA in the current channel allows direct interface to current transformers An SPIu00ae-compatible serial interface with IRQ Proprietary ADCs and DSP provide high accuracy over large variations in environmental conditions and time Reference 2.4 V (drift 30 ppm/u00b0C typical) with external overdrive capability Single 5 V supply, low power (70 mW typical)
Part Specifications
IC Function | Poly Phase Multifunction Energy Metering IC |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
IC Package Type | WSOIC |
No. of Pins | 24Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a ADE7758ARWZ?
Additional datasheets, footprints and schematics for ADE7758ARWZ are listed in our Part Details tab. You can also find the ADE7758ARWZ image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADE7758ARWZ in the Pricing & Inventory tab next to part details. You can view ADE7758ARWZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADE7758ARWZ fall under?
The ADE7758ARWZ is listed under Semiconductors - ICs > Special Function.
Can I view similar or alternative parts?
You can view similar parts to ADE7758ARWZ when available in the Special Function range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADE7758ARWZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADE7758ARWZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for ADE7758ARWZ have stock available?
There is no stock from authorised distributors for ADE7758ARWZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADE7758ARWZ often in real-time on the comparison pages.
What if I can't find stock of ADE7758ARWZ?
You can fill out our help required form which you can use to request a quote for ADE7758ARWZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.