ADE7754ARZ Part Information
Details for ADE7754ARZ by Analog Devices
Semiconductors - ICs>Special Function
Featured Distributor
Pricing
Break | Price |
---|---|
10 | 14.8100 |
25 | 14.1900 |
50 | 13.7700 |
100 | 11.8900 |
Stock Information
Details
Part Downloads
Part Features
- High Accuracy, Supports IEC 687/61036 Compatible with 3-Phase/3-Wire, 3-Phase/4-Wire and any Type of 3-Phase Services Less than 0.1% Error in Active Power Measurement over a Dynamic Range of 1000 to 1 Supplies Active Energy, Apparent Energy, Voltage RMS, Current RMS, and Sampled Waveform Data Digital Power, Phase, and Input Offset Calibration On-Chip Temperature Sensor (u00044u0005C Typical after Calibration) On-Chip User Programmable Thresholds for Line Voltage SAG and Overdrive Detections SPI Compatible Serial Interface with Interrupt Request Line (IRQ) Pulse Output with Programmable Frequency Proprietary ADCs and DSP Provide High Accuracy over Large Variations in Environmental Conditions and Time Single 5 V Supply
Part Specifications
IC Function | Poly Phase Multifunction Energy Metering IC |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
IC Package Type | SOIC |
No. of Pins | 24Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a ADE7754ARZ?
Additional datasheets, footprints and schematics for ADE7754ARZ are listed in our Part Details tab. You can also find the ADE7754ARZ image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADE7754ARZ in the Pricing & Inventory tab next to part details. You can view ADE7754ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADE7754ARZ fall under?
The ADE7754ARZ is listed under Semiconductors - ICs > Special Function.
Can I view similar or alternative parts?
You can view similar parts to ADE7754ARZ when available in the Special Function range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADE7754ARZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADE7754ARZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for ADE7754ARZ have stock available?
There is no stock from authorised distributors for ADE7754ARZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADE7754ARZ often in real-time on the comparison pages.
What if I can't find stock of ADE7754ARZ?
You can fill out our help required form which you can use to request a quote for ADE7754ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.