ADDI7004BBBCZ Part Information
Details for ADDI7004BBBCZ by Analog Devices
Semiconductors - ICs>Special Function
Part Downloads
Part Features
- Support for CCD and CMOS image sensors 4 AFE channels 1.8 V analog and digital core supply voltage Serial data output with reduced range LVDS outputs Differential analog inputs CDS or SHA configuration (CDS bypass) with u22123 dB, 0 dB, +3 dB, and +6 dB gain 6 dB to 42 dB, 10-bit variable gain amplifier (VGA) 14-bit, 72 MHz analog-to-digital converter (ADC) Black level clamp with variable level control Precision Timing core with 220 ps resolution at 72 MHz
Part Specifications
IC Function | HD Image Signal Processor |
Supply Voltage Min | - |
Supply Voltage Max | 1.8V |
IC Package Type | BGA |
No. of Pins | 76Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a ADDI7004BBBCZ?
Additional datasheets, footprints and schematics for ADDI7004BBBCZ are listed in our Part Details tab. You can also find the ADDI7004BBBCZ image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADDI7004BBBCZ in the Pricing & Inventory tab next to part details. You can view ADDI7004BBBCZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADDI7004BBBCZ fall under?
The ADDI7004BBBCZ is listed under Semiconductors - ICs > Special Function.
Can I view similar or alternative parts?
You can view similar parts to ADDI7004BBBCZ when available in the Special Function range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADDI7004BBBCZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADDI7004BBBCZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for ADDI7004BBBCZ have stock available?
There is no stock from authorised distributors for ADDI7004BBBCZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADDI7004BBBCZ often in real-time on the comparison pages.
What if I can't find stock of ADDI7004BBBCZ?
You can fill out our help required form which you can use to request a quote for ADDI7004BBBCZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.