Status: | Unknown |
---|---|
Series: | Single 10-Bit SAR ADCs |
RoHS: | Unknown |
Resolution (Bits) | 10bit |
---|---|
Sampling Rate | 1MSPS |
Input Channel Type | Single Ended |
Data Interface | Microwire QSPI Serial SPI |
Supply Voltage Type | Single |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.25V |
ADC / DAC Case Style | SOT-23 |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Single 10-Bit SAR ADCs |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
A/D / D/A Features | 1MSPS CMOS Low Power SAR Monolithic |
Base Number | 7477 |
Conversion Time | 1µs |
Dynamic Range | 82dB |
IC Case Style | SOT-23 |
IC Generic Number | 7477 |
Linearity Error ADC / DAC + | 0.5LSB |
Linearity Error ADC / DAC - | 0.3LSB |
Logic Function Number | 7477 |
No. of Bits | 10bit |
No. of Channels | 1Channels |
Operating Temperature Range | -40°C to +85°C |
Signal to Noise Ratio | 72.5dB |
Supply Current | 2mA |
Supply Voltage Range | 2.7V to 5.25V |
Supply Voltage Range - Analogue | 2.7V to 5.25V |
Supply Voltage Range - Digital | 2.7V to 5.25V |
1MSPS, 10-Bit A/D Converters in SOT-23 & LLP | Texas Instruments |
10Bit Adc 1Msps, Smd, 7477, Sot236 | Newark Electronics |
Where can I find additional details, specifications and documents for a ADCS7477AIMF/NOPB .?
Additional datasheets, footprints and schematics for ADCS7477AIMF/NOPB . are listed on our Part Details page. You can also find images and similar parts to ADCS7477AIMF/NOPB . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADCS7477AIMF/NOPB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADCS7477AIMF/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADCS7477AIMF/NOPB . fall under?
The ADCS7477AIMF/NOPB . is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to ADCS7477AIMF/NOPB . when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADCS7477AIMF/NOPB . you can contact the distributor directly for product support, shipping queries etc.
Is the ADCS7477AIMF/NOPB . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADCS7477AIMF/NOPB . have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADCS7477AIMF/NOPB ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADCS7477AIMF/NOPB . often in real-time on the comparison pages.
What if I can't find stock of ADCS7477AIMF/NOPB .?
You can fill out our help required form which you can use to request a quote for ADCS7477AIMF/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.