Status: | Unknown |
---|---|
Series: | Single 12-Bit SAR ADCs |
RoHS: | Unknown |
No distributors results available
Resolution (Bits) | 12bit |
---|---|
Sampling Rate | 1MSPS |
Input Channel Type | Single Ended |
Data Interface | Microwire QSPI Serial SPI |
Supply Voltage Type | Single |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.25V |
ADC / DAC Case Style | SOT-23 |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | Single 12-Bit SAR ADCs |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
A/D / D/A Features | 1MSPS CMOS Low Power SAR Monolithic |
Base Number | 7476 |
Conversion Time | 1µs |
Dynamic Range | 82dB |
IC Case Style | SOT-23 |
IC Generic Number | 7476 |
Linearity Error ADC / DAC + | 0.5LSB |
Linearity Error ADC / DAC - | 0.3LSB |
Logic Function Number | 7476 |
No. of Bits | 12bit |
No. of Channels | 1Channels |
Operating Temperature Range | -40°C to +125°C |
Signal to Noise Ratio | 72dB |
Supply Current | 2mA |
Supply Voltage Range | 2.7V to 5.25V |
Supply Voltage Range - Analogue | 2.7V to 5.25V |
Supply Voltage Range - Digital | 2.7V to 5.25V |
Where can I find additional details, specifications and documents for a ADCS7476AIMF?
Additional datasheets, footprints and schematics for ADCS7476AIMF are listed on our Part Details page. You can also find images and similar parts to ADCS7476AIMF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADCS7476AIMF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADCS7476AIMF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADCS7476AIMF fall under?
The ADCS7476AIMF is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to ADCS7476AIMF when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADCS7476AIMF you can contact the distributor directly for product support, shipping queries etc.
Is the ADCS7476AIMF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADCS7476AIMF have stock available?
There is no stock from authorised distributors for ADCS7476AIMF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADCS7476AIMF often in real-time on the comparison pages.
What if I can't find stock of ADCS7476AIMF?
You can fill out our help required form which you can use to request a quote for ADCS7476AIMF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.