ADCMP671-1YUJZ Part Information

Details for ADCMP671-1YUJZ by Analog Devices

Electronic & Electrical Components>Semiconductors - ICs>Battery Management

Part Specifications

Battery Type Li-Ion
IC Interface Type -
No. of Batteries 1
Supply Voltage Min 1.7V
Supply Voltage Max 5.5V
Battery IC Case Style TSOT-23
No. of Pins 6Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (07-Jul-2017)
Operating Temperature Range -40°C to +125°C
Supply Voltage Range 1.7V to 5.5V
RoHS Compliant

Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADCMP671-1YUJZ?

Additional datasheets, footprints and schematics for ADCMP671-1YUJZ are listed in our Part Details tab. You can also find the ADCMP671-1YUJZ image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADCMP671-1YUJZ in the Pricing & Inventory tab next to part details. You can view ADCMP671-1YUJZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADCMP671-1YUJZ fall under?

The ADCMP671-1YUJZ is listed under Electronic & Electrical Components > Semiconductors - ICs > Battery Management.

Can I view similar or alternative parts?

You can view similar parts to ADCMP671-1YUJZ when available in the Battery Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADCMP671-1YUJZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADCMP671-1YUJZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for ADCMP671-1YUJZ have stock available?

There is no stock from authorised distributors for ADCMP671-1YUJZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADCMP671-1YUJZ often in real-time on the comparison pages.

What if I can't find stock of ADCMP671-1YUJZ?

You can fill out our help required form which you can use to request a quote for ADCMP671-1YUJZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for ADCMP671-1YUJZ

Loading...
Loading Results for ADCMP671-1YUJZ
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us