ADCMP604BKSZ-REEL7 Part Information

Details for ADCMP604BKSZ-REEL7 by Analog Devices

Semiconductors - ICs>Amplifiers & Comparators>Comparators

Part Downloads

Part Specifications

Comparator Type High Speed
No. of Comparators 1 Comparator, 1
Response Time 1.6ns
Supply Voltage Range 2.5V to 5.5V
Comparator Case Style SC-70
No. of Pins 6Pins
IC Output Type Complementary
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range ADCMP604 Series
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (07-Jul-2017)
Amplifier Case Style SC-70
Output Compatibility LVDS
Supply Current 15mA
RoHS Compliant

Alternative Part Descriptions

  • COMPARATOR, SC-70-6, -40 TO 125DEG C ROHS COMPLIANT: YES | Newark Electronics
  • COMPARATOR | Richardson RFPD
  • Comparator Single R-R I/P 5.5V 6-Pin SC-70 T/R | Arrow China

Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADCMP604BKSZ-REEL7?

Additional datasheets, footprints and schematics for ADCMP604BKSZ-REEL7 are listed in our Part Details tab. You can also find the ADCMP604BKSZ-REEL7 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADCMP604BKSZ-REEL7 in the Pricing & Inventory tab next to part details. You can view ADCMP604BKSZ-REEL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADCMP604BKSZ-REEL7 fall under?

The ADCMP604BKSZ-REEL7 is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.

Can I view similar or alternative parts?

You can view similar parts to ADCMP604BKSZ-REEL7 when available in the Comparators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADCMP604BKSZ-REEL7 you can contact the distributor directly for product support, shipping queries etc.

Is the ADCMP604BKSZ-REEL7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for ADCMP604BKSZ-REEL7 have stock available?

Authorised distributors including Newark Electronics, Richardson RFPD and Arrow China have stock available or on a lead time for ADCMP604BKSZ-REEL7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADCMP604BKSZ-REEL7 often in real-time on the comparison pages.

What if I can't find stock of ADCMP604BKSZ-REEL7?

You can fill out our help required form which you can use to request a quote for ADCMP604BKSZ-REEL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for ADCMP604BKSZ-REEL7

Loading...
Loading Results for ADCMP604BKSZ-REEL7
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us