ADCMP600BRJZ-R2 Amplifiers & Comparators by Analog Devices

HIGH SPEED COMPARATOR SINGLE 3.5NS SOT2

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Chip One Stop Chip One Stop
500 units
Buy Now
Logo for Farnell Farnell
250 units
Buy Now
Logo for Newark Electronics Newark Electronics
250 units
Buy Now
Logo for element14 element14
250 units
Buy Now
Logo for Arrow Electronics Arrow Electronics
No stock
Buy Now
View Full Pricing & Stock Comparison

Specifications

Comparator Type High Speed
No. of Comparators 1 Comparator
Response Time 3.5ns
Supply Voltage Range 2.5V to 5.5V
Comparator Case Style SOT-23
No. of Pins 5Pins

Alternative Descriptions

Comparator Single R-R I/P 5.5V 5-Pin SOT-23 T/R | Holdelec
COMPARATOR, SOT-23-5, -40 TO 125DEG C | Farnell
COMPARATOR, SOT-23-5, -40 TO 125DEG C ROHS COMPLIANT: YES | Newark Electronics

More Parts in Comparators


Featured content from Farnell

Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADCMP600BRJZ-R2?

Additional datasheets, footprints and schematics for ADCMP600BRJZ-R2 are listed on our Part Details page. You can also find images and similar parts to ADCMP600BRJZ-R2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADCMP600BRJZ-R2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADCMP600BRJZ-R2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADCMP600BRJZ-R2 fall under?

The ADCMP600BRJZ-R2 is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.

Can I view similar or alternative parts?

You can view similar parts to ADCMP600BRJZ-R2 when available in the Comparators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADCMP600BRJZ-R2 you can contact the distributor directly for product support, shipping queries etc.

Is the ADCMP600BRJZ-R2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ADCMP600BRJZ-R2 have stock available?

Authorised distributors including Chip One Stop, Farnell, Newark Electronics, element14 and Arrow Electronics have stock available or on a lead time for ADCMP600BRJZ-R2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADCMP600BRJZ-R2 often in real-time on the comparison pages.

What if I can't find stock of ADCMP600BRJZ-R2?

You can fill out our help required form which you can use to request a quote for ADCMP600BRJZ-R2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay