ADCMP582BCPZ-WP Part Information

Details for ADCMP582BCPZ-WP by Analog Devices

Semiconductors - ICs>Amplifiers & Comparators>Comparators

Part Downloads

Part Specifications

Comparator Type High Speed
No. of Comparators 1 Comparator, 1
Response Time 180ps
Supply Voltage Range ± 4.5V to ± 5.5V
Comparator Case Style LFCSP
No. of Pins 16Pins
IC Output Type Complementary
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range ADCMP582 Series
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (07-Jul-2017)
Amplifier Case Style LFCSP
Output Compatibility PECL
Supply Current 6mA
RoHS Compliant

Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADCMP582BCPZ-WP?

Additional datasheets, footprints and schematics for ADCMP582BCPZ-WP are listed in our Part Details tab. You can also find the ADCMP582BCPZ-WP image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADCMP582BCPZ-WP in the Pricing & Inventory tab next to part details. You can view ADCMP582BCPZ-WP price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADCMP582BCPZ-WP fall under?

The ADCMP582BCPZ-WP is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.

Can I view similar or alternative parts?

You can view similar parts to ADCMP582BCPZ-WP when available in the Comparators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADCMP582BCPZ-WP you can contact the distributor directly for product support, shipping queries etc.

Is the ADCMP582BCPZ-WP RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for ADCMP582BCPZ-WP have stock available?

There is no stock from authorised distributors for ADCMP582BCPZ-WP.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADCMP582BCPZ-WP often in real-time on the comparison pages.

What if I can't find stock of ADCMP582BCPZ-WP?

You can fill out our help required form which you can use to request a quote for ADCMP582BCPZ-WP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for ADCMP582BCPZ-WP

Loading...
Loading Results for ADCMP582BCPZ-WP
We use cookies to improve your experience. See our privacy policy.
Okay