ADCMP582BCPZ-R2 Amplifiers & Comparators by Analog Devices

COMPARATOR HIGH SPEED LFCSP-16

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Farnell Farnell
250 units
Buy Now
Logo for element14 element14
250 units
Buy Now
Logo for Newark Electronics Newark Electronics
250 units
Buy Now
Logo for Arrow Electronics Arrow Electronics
145 units
Buy Now
Logo for Chip One Stop Chip One Stop
92 units
Buy Now
View Full Pricing & Stock Comparison

Specifications

Comparator Type High Speed
No. of Comparators 1 Comparator, 1
Response Time 0.18ns
Supply Voltage Range ± 4.5V to ± 5.5V
Comparator Case Style LFCSP
No. of Pins 16Pins
IC Output Type Complementary
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL -
SVHC No SVHC (07-Jul-2017)

Alternative Descriptions

COMPARATOR, LFCSP-16, -40 TO 125DEG C | Farnell
Comparator Type:High Speed | Newark Electronics

More Parts in Comparators


Featured content from Farnell

Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADCMP582BCPZ-R2?

Additional datasheets, footprints and schematics for ADCMP582BCPZ-R2 are listed on our Part Details page. You can also find images and similar parts to ADCMP582BCPZ-R2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADCMP582BCPZ-R2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADCMP582BCPZ-R2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADCMP582BCPZ-R2 fall under?

The ADCMP582BCPZ-R2 is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.

Can I view similar or alternative parts?

You can view similar parts to ADCMP582BCPZ-R2 when available in the Comparators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADCMP582BCPZ-R2 you can contact the distributor directly for product support, shipping queries etc.

Is the ADCMP582BCPZ-R2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ADCMP582BCPZ-R2 have stock available?

Authorised distributors including Farnell, element14, Newark Electronics, Arrow Electronics and Chip One Stop have stock available or on a lead time for ADCMP582BCPZ-R2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADCMP582BCPZ-R2 often in real-time on the comparison pages.

What if I can't find stock of ADCMP582BCPZ-R2?

You can fill out our help required form which you can use to request a quote for ADCMP582BCPZ-R2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay