ADCMP580BCPZ-WP Amplifiers & Comparators by Analog Devices

COMPARATOR HIGH SPEED LFCSP-16

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

The ADCMP580/ADCMP581/ADCMP582 are ultrafast voltage comparators fabricated on the Analog Devices, Inc. proprietary XFCB3 Silicon Germanium (SiGe) bipolar process. The ADCMP580 features CML output drivers, the ADCMP581 features reduced swing ECL (negative ECL) output drivers, and the ADCMP582 features reduced swing PECL (positive ECL) output drivers. All three comparators offer 180 ps propagation delay and 100 ps minimum pulse width for 10 Gbps operation with 200 fs random jitter (RJ). Overdrive and slew rate dispersion are typically less than 15 ps. The ±5 V power supplies enable a wide −2 V to +3 V input range with logic levels referenced to the CML/NECL/PECL outputs. The inputs have 50 Ω on-chip termination resistors with the optional capability to be left open (on an individual pin basis) for applications requiring high impedance input. The CML output stage is designed to directly drive 400 mV into 50 Ω transmission lines terminated to ground. The NECL output stages are designed to directly drive 400 mV into 50 Ω terminated to −2 V. The PECL output stages are designed to directly drive 400 mV into 50 Ω terminated to VCCO − 2 V. High speed latch and programmable hysteresis are also provided. The differential latch input controls are also 50 Ω terminated to an independent VTT pin to interface to either CML or ECL or to PECL logic. The ADCMP580/ADCMP581/ADCMP582 are available in a 16-lead LFCSP.
Distributor Stock
Logo for Chip One Stop Chip One Stop
148 units
Buy Now
Logo for element14 element14
50 units
Buy Now
Logo for Farnell Farnell
50 units
Buy Now
Logo for Newark Electronics Newark Electronics
50 units
Buy Now
Logo for Arrow Electronics Arrow Electronics
No stock
Buy Now
View Full Pricing & Stock Comparison

Specifications

Comparator Type High Speed
No. of Comparators 1 Comparator, 1
Response Time 0.18ns
Supply Voltage Range ± 4.5V to ± 5.5V
Comparator Case Style LFCSP
No. of Pins 16Pins
IC Output Type Complementary
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL -
SVHC No SVHC (07-Jul-2017)

Alternative Descriptions

COMPARATOR, LFCSP-16, -40 TO 125DEG C | element14
Comparator Type:High Speed | Newark Electronics

More Parts in Comparators


Featured content from Farnell

Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADCMP580BCPZ-WP?

Additional datasheets, footprints and schematics for ADCMP580BCPZ-WP are listed on our Part Details page. You can also find images and similar parts to ADCMP580BCPZ-WP on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADCMP580BCPZ-WP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADCMP580BCPZ-WP price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADCMP580BCPZ-WP fall under?

The ADCMP580BCPZ-WP is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.

Can I view similar or alternative parts?

You can view similar parts to ADCMP580BCPZ-WP when available in the Comparators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADCMP580BCPZ-WP you can contact the distributor directly for product support, shipping queries etc.

Is the ADCMP580BCPZ-WP RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ADCMP580BCPZ-WP have stock available?

Authorised distributors including Chip One Stop, element14, Farnell, Newark Electronics and Arrow Electronics have stock available or on a lead time for ADCMP580BCPZ-WP.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADCMP580BCPZ-WP often in real-time on the comparison pages.

What if I can't find stock of ADCMP580BCPZ-WP?

You can fill out our help required form which you can use to request a quote for ADCMP580BCPZ-WP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay