ADCMP567BCPZ Amplifiers & Comparators by Analog Devices

COMPARATOR DUAL VOLT SMD LFCSP32

Status: Unknown
Series: AD53538 Series
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

The ADCMP567 is an ultrafast voltage comparator fabricated on Analog Devices, Inc., proprietary XFCB process. The device features 250 ps propagation delay with less than 35 ps overdrive dispersion. Overdrive dispersion, a particularly important characteristic of high speed comparators, is a measure of the difference in propagation delay under differing overdrive conditions. A fast, high precision differential input stage permits consistent propagation delay with a wide variety of signals in the common- mode range from −2.0 V to +3.0 V. Outputs are complementary digital signals fully compatible with PECL 10 K and 10 KH logic families. The outputs provide sufficient drive current to directly drive transmission lines terminated in 50 Ω to VDD − 2 V. A latch input is included, which permits tracking, track-and-hold, or sample-and-hold modes of operation. The ADCMP567 is available in a 32-lead LFCSP package.
Distributor Stock
Logo for Farnell Farnell
118 units
Buy Now
Logo for element14 element14
118 units
Buy Now
Logo for Newark Electronics Newark Electronics
118 units
Buy Now
Logo for Arrow Electronics Arrow Electronics
No stock
Buy Now
View Full Pricing & Stock Comparison

Specifications

Comparator Type High Speed
No. of Comparators 2 Comparators, 2
Response Time 250µs
Supply Voltage Range 4.75V to 5.25V -4.96V to -5.45V
Comparator Case Style LFCSP
No. of Pins 32Pins
IC Output Type Differential PECL
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range AD53538 Series
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 3 - 168 hours
SVHC No SVHC (07-Jul-2017)
Amplifier Case Style LFCSP
Base Number 567
No.Comparators 2
Operating Temperature Range -40°C to +85°C
Output Compatibility PECL
Supply Current 78mA
Supply Voltage Max 5.45V
Supply Voltage Min 4.75V
Termination Type Surface Mount Device

Alternative Descriptions

COMPARATOR, LFCSP-32, -40 TO 85DEG C | Farnell
Comparator Type:High Speed, Voltage | Newark Electronics

More Parts in Comparators


Featured content from Farnell

Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADCMP567BCPZ?

Additional datasheets, footprints and schematics for ADCMP567BCPZ are listed on our Part Details page. You can also find images and similar parts to ADCMP567BCPZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADCMP567BCPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADCMP567BCPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADCMP567BCPZ fall under?

The ADCMP567BCPZ is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.

Can I view similar or alternative parts?

You can view similar parts to ADCMP567BCPZ when available in the Comparators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADCMP567BCPZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADCMP567BCPZ RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ADCMP567BCPZ have stock available?

Authorised distributors including Farnell, element14, Newark Electronics and Arrow Electronics have stock available or on a lead time for ADCMP567BCPZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADCMP567BCPZ often in real-time on the comparison pages.

What if I can't find stock of ADCMP567BCPZ?

You can fill out our help required form which you can use to request a quote for ADCMP567BCPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay