ADCMP563BRQZ Part Information

Details for ADCMP563BRQZ by Analog Devices

Semiconductors - ICs>Amplifiers & Comparators>Comparators

Part Downloads

Part Specifications

Comparator Type High Speed
No. of Comparators 2 Comparators, 2
Response Time 7µs
Supply Voltage Range 4.75V to 5.25V -4.96V to -5.45V
Comparator Case Style QSOP
No. of Pins 16Pins
IC Output Type Differential ECL
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range ADCMP563 Series
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (07-Jul-2017)
Amplifier Case Style QSOP
Base Number 563
No.Comparators 2
Operating Temperature Range -40°C to +85°C
Output Compatibility ECL
Supply Current 19mA
Supply Voltage Max 5.45V
Supply Voltage Min 4.75V
Termination Type Surface Mount Device
RoHS Compliant

Alternative Part Descriptions

  • ECL Comp. +-2mV 200ps 16QSOP | Schukat Electronic

Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADCMP563BRQZ?

Additional datasheets, footprints and schematics for ADCMP563BRQZ are listed in our Part Details tab. You can also find the ADCMP563BRQZ image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADCMP563BRQZ in the Pricing & Inventory tab next to part details. You can view ADCMP563BRQZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADCMP563BRQZ fall under?

The ADCMP563BRQZ is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.

Can I view similar or alternative parts?

You can view similar parts to ADCMP563BRQZ when available in the Comparators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADCMP563BRQZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADCMP563BRQZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for ADCMP563BRQZ have stock available?

Authorised distributors including Schukat Electronic have stock available or on a lead time for ADCMP563BRQZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADCMP563BRQZ often in real-time on the comparison pages.

What if I can't find stock of ADCMP563BRQZ?

You can fill out our help required form which you can use to request a quote for ADCMP563BRQZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for ADCMP563BRQZ

Loading...
Loading Results for ADCMP563BRQZ
We use cookies to improve your experience. See our privacy policy.
Okay