ADCMP393ARZ Amplifiers & Comparators by Analog Devices

COMPARATOR LOW POWER QUAD NSOIC-14

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Chip One Stop Chip One Stop
720 units
Buy Now
Logo for Arrow Electronics Arrow Electronics
3 units
Buy Now
Logo for Newark Electronics Newark Electronics
No stock
Buy Now
Logo for element14 element14
No stock
Buy Now
Logo for Farnell Farnell
No stock
Buy Now
View Full Pricing & Stock Comparison

Specifications

Comparator Type Low Power
No. of Comparators 4 Comparators, 4
Response Time -
Supply Voltage Range 2.3V to 5.5V
Comparator Case Style NSOIC
No. of Pins 14Pins
IC Output Type Open Drain
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (07-Jul-2017)

Alternative Descriptions

Comparator Type:Low Power | Newark Electronics
COMPARATOR, NSOIC-14, -40 TO 125DEG C | element14

More Parts in Comparators


Featured content from Farnell

Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADCMP393ARZ?

Additional datasheets, footprints and schematics for ADCMP393ARZ are listed on our Part Details page. You can also find images and similar parts to ADCMP393ARZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADCMP393ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADCMP393ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADCMP393ARZ fall under?

The ADCMP393ARZ is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.

Can I view similar or alternative parts?

You can view similar parts to ADCMP393ARZ when available in the Comparators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADCMP393ARZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADCMP393ARZ RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ADCMP393ARZ have stock available?

Authorised distributors including Chip One Stop, Arrow Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADCMP393ARZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADCMP393ARZ often in real-time on the comparison pages.

What if I can't find stock of ADCMP393ARZ?

You can fill out our help required form which you can use to request a quote for ADCMP393ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay