ADCMP361YRJ Amplifiers & Comparators by Analog Devices

COMPARATOR 0.4V VREF 5SOT23

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

The ADCMP361 is a single low power, high accuracy compara- tor with a 400 mV reference in a 5-lead SOT-23 package. The internal 400 mV reference provides the ability to monitor low voltage supplies. The device operates on a supply voltage from 1.7 V to 5.5 V and only draws 6.5 µA typical, making it suitable for low power system monitoring and portable applications. Hysteresis is included in the comparators. There are dual open-drain outputs to enable the comparator and reference circuit to be used in an inverting or noninverting configuration. The outputs can be pulled to any voltage up to a maximum of 5.5 V. The output stage is guaranteed to sink greater than 5 mA over temperature The device is suitable for portable, commercial, industrial, and automotive applications.

No distributors results available

View Full Pricing & Stock Comparison

Specifications

Comparator Type Low Power
No. of Comparators 1 Comparator, 1
Response Time 5µs
Supply Voltage Range 1.7V to 5.5V
Comparator Case Style SOT-23
No. of Pins 5Pins
IC Output Type Open Drain
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (07-Jul-2017)
Amplifier Case Style SOT-23
No.Comparators 1
Supply Current 6.5µA

More Parts in Comparators


Featured content from Farnell

Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADCMP361YRJ?

Additional datasheets, footprints and schematics for ADCMP361YRJ are listed on our Part Details page. You can also find images and similar parts to ADCMP361YRJ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADCMP361YRJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADCMP361YRJ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADCMP361YRJ fall under?

The ADCMP361YRJ is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.

Can I view similar or alternative parts?

You can view similar parts to ADCMP361YRJ when available in the Comparators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADCMP361YRJ you can contact the distributor directly for product support, shipping queries etc.

Is the ADCMP361YRJ RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ADCMP361YRJ have stock available?

There is no stock from authorised distributors for ADCMP361YRJ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADCMP361YRJ often in real-time on the comparison pages.

What if I can't find stock of ADCMP361YRJ?

You can fill out our help required form which you can use to request a quote for ADCMP361YRJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay