Status: | Unknown |
---|---|
Series: | Octal 12-Bit SAR ADCs |
RoHS: | Unknown |
Resolution (Bits) | 12bit |
---|---|
Sampling Rate | 500kSPS |
Input Channel Type | Single Ended |
Data Interface | SPI |
Supply Voltage Type | Single |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.25V |
ADC / DAC Case Style | TSSOP |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Octal 12-Bit SAR ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
8-Channel, 500 KSPS, 12-Bit A/D Converter | Texas Instruments |
Adc, 12Bit, 500Ksps, Spi, Tssop-16 | Newark Electronics |
Where can I find additional details, specifications and documents for a ADC78H90CIMTX/NOPB?
Additional datasheets, footprints and schematics for ADC78H90CIMTX/NOPB are listed on our Part Details page. You can also find images and similar parts to ADC78H90CIMTX/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADC78H90CIMTX/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADC78H90CIMTX/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADC78H90CIMTX/NOPB fall under?
The ADC78H90CIMTX/NOPB is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to ADC78H90CIMTX/NOPB when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADC78H90CIMTX/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the ADC78H90CIMTX/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADC78H90CIMTX/NOPB have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADC78H90CIMTX/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADC78H90CIMTX/NOPB often in real-time on the comparison pages.
What if I can't find stock of ADC78H90CIMTX/NOPB?
You can fill out our help required form which you can use to request a quote for ADC78H90CIMTX/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.