Status: | Unknown |
---|---|
Series: | 7 Channel 12-Bit SAR ADCs |
RoHS: | Unknown |
Prices starting from US$3.44
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Texas Instruments | US$3.44 |
51,657
|
Buy Now |
Resolution (Bits) | 12bit |
---|---|
Sampling Rate | 500kSPS |
Input Channel Type | Single Ended |
Data Interface | Microwire QSPI Serial SPI |
Supply Voltage Type | Single |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.25V |
ADC / DAC Case Style | TSSOP |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | 7 Channel 12-Bit SAR ADCs |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
A/D / D/A Features | SAR 7-Channel 12-Bit A/D |
Base Number | 7889 |
Conversion Frequency | 50kHz |
Conversion Rate | 0.5MSPS |
Conversion Time | 13µs |
Dynamic Range | 88dB |
IC Case Style | TSSOP |
IC Generic Number | 78H89 |
Linearity Error ADC / DAC + | 1LSB |
Linearity Error ADC / DAC - | 1LSB |
Logic Function Number | 78H89 |
No. of Bits | 12bit |
No. of Channels | 7Channels |
Operating Temperature Range | -40°C to +85°C |
Signal to Noise Ratio | 72.8dB |
Supply Current | 1.65mA |
Supply Voltage Range | 2.7V to 5.25V |
Supply Voltage Range - Analogue | 2.7V to 5.25V |
7-Channel, 500 KSPS, 12-Bit A/D Converter | Texas Instruments |
Where can I find additional details, specifications and documents for a ADC78H89CIMT/NOPB?
Additional datasheets, footprints and schematics for ADC78H89CIMT/NOPB are listed on our Part Details page. You can also find images and similar parts to ADC78H89CIMT/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADC78H89CIMT/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADC78H89CIMT/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADC78H89CIMT/NOPB fall under?
The ADC78H89CIMT/NOPB is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to ADC78H89CIMT/NOPB when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADC78H89CIMT/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the ADC78H89CIMT/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADC78H89CIMT/NOPB have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for ADC78H89CIMT/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADC78H89CIMT/NOPB often in real-time on the comparison pages.
What if I can't find stock of ADC78H89CIMT/NOPB?
You can fill out our help required form which you can use to request a quote for ADC78H89CIMT/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.