ADC3422IRTQ25 Data & Signal Conversion by Texas Instruments

ADC 4CH 12BIT 80MSPS SERIAL VQFN-56

Status: Unknown
Series: Quad 12-Bit Pipelined ADCs
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Resolution (Bits) 12bit
Sampling Rate 50MSPS
Input Channel Type Differential Single Ended
Data Interface Serial
Supply Voltage Type Single
Supply Voltage Min 1.7V
Supply Voltage Max 1.9V
ADC / DAC Case Style VQFN
No. of Pins 56Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range Quad 12-Bit Pipelined ADCs
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 3 - 168 hours
SVHC No SVHC (27-Jun-2018)


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADC3422IRTQ25?

Additional datasheets, footprints and schematics for ADC3422IRTQ25 are listed on our Part Details page. You can also find images and similar parts to ADC3422IRTQ25 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADC3422IRTQ25 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADC3422IRTQ25 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADC3422IRTQ25 fall under?

The ADC3422IRTQ25 is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.

Can I view similar or alternative parts?

You can view similar parts to ADC3422IRTQ25 when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADC3422IRTQ25 you can contact the distributor directly for product support, shipping queries etc.

Is the ADC3422IRTQ25 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ADC3422IRTQ25 have stock available?

There is no stock from authorised distributors for ADC3422IRTQ25.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADC3422IRTQ25 often in real-time on the comparison pages.

What if I can't find stock of ADC3422IRTQ25?

You can fill out our help required form which you can use to request a quote for ADC3422IRTQ25 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay