Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$799.00
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$799.00
|
23
in stock
|
Buy Now |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | ADC31JB68 |
No. of Bits | 16bit |
Sample Rate | 500MSPS |
Kit Application Type | Data Converter |
Application Sub Type | ADC |
Kit Contents | Eval Board ADC31JB68 Power Supply Mini-USB Cable |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
ADC31JB68 16-Bit, 500-MSPS Analog-to-Digital Converter Evaluation Module | Texas Instruments |
Where can I find additional details, specifications and documents for a ADC31JB68EVM?
Additional datasheets, footprints and schematics for ADC31JB68EVM are listed on our Part Details page. You can also find images and similar parts to ADC31JB68EVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADC31JB68EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADC31JB68EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADC31JB68EVM fall under?
The ADC31JB68EVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Data Conversion Development Kits.
Can I view similar or alternative parts?
You can view similar parts to ADC31JB68EVM when available in the Data Conversion Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADC31JB68EVM you can contact the distributor directly for product support, shipping queries etc.
Is the ADC31JB68EVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADC31JB68EVM have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for ADC31JB68EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADC31JB68EVM often in real-time on the comparison pages.
What if I can't find stock of ADC31JB68EVM?
You can fill out our help required form which you can use to request a quote for ADC31JB68EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.